EN
  • EN
  • DE

LT6656AIDC-2.048#TRPBF

Part No LT6656AIDC-2.048#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 6DFN  /  Series Voltage Reference IC Fixed 2.048V V ±0.1% 5 mA 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 2.548V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1071806-LT6656AIDC-2.048#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6656AIDC-2.048#TRPBF CAD Model

Description

Product Overview: LT6656AIDC-2.048#TRPBF

The LT6656AIDC-2.048#TRPBF is a high-precision, low-power voltage reference from Analog Devices Inc. (ADI), designed to offer a stable and accurate reference voltage for various applications. This device is part of ADI's family of series voltage references that are ideal for precision data converters, portable instrumentation, and industrial control systems.

With an output voltage of 2.048 volts, the LT6656AIDC-2.048#TRPBF provides a common reference for analog-to-digital and digital-to-analog conversions, ensuring compatibility with many microcontrollers and ADCs that use this voltage level as a reference. The device features an initial accuracy of ±0.05% and a temperature coefficient of 10ppm/°C max, ensuring reliable performance over a wide temperature range.

Key Features:

  • Output Voltage: 2.048V
  • Initial Accuracy: ±0.05%
  • Temperature Coefficient: 10ppm/°C max
  • Low Dropout Voltage: Capable of operating with a very small difference between the input and output voltages
  • Supply Current: 60µA, which is suitable for battery-powered applications
  • Long-Term Stability: Typically 150ppm/√kHr
  • Package: Supplied in a compact, surface-mount package

The LT6656AIDC-2.048#TRPBF is designed to be robust, featuring a wide operating temperature range from -40°C to 125°C, which allows it to perform reliably in harsh environments. This voltage reference also offers excellent noise performance, with a low output noise of just 1.6ppm peak-to-peak (0.1Hz to 10Hz), making it an excellent choice for precision applications.

For easy integration into various circuit designs, the device is provided in a small, surface-mount package, ensuring a minimal footprint on PCBs. The LT6656AIDC-2.048#TRPBF is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), which is ideal for automated manufacturing processes.

Whether you're designing a sensitive measurement instrument or a reliable industrial control system, the LT6656AIDC-2.048#TRPBF from Analog Devices Inc. offers the precision, stability, and reliability needed to meet the stringent requirements of your application.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess