EN
  • EN
  • DE

LT1034CZ-1.2#TRPBF

Part No LT1034CZ-1.2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.2% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Shunt, Dual Voltage Reference IC Fixed 1.225V, 7V V ±1.2% 20 mA TO-92-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name LT1034
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878309-LT1034CZ-1.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1034CZ-1.2#TRPBF CAD Model

Description

Product Overview

The LT1034CZ-1.2#TRPBF is a precision, dual-tracking voltage reference from Analog Devices Inc., renowned for its high-quality semiconductor products. This voltage reference is designed to offer a stable and precise reference voltage of -1.2 volts, which is crucial for a variety of analog and mixed-signal applications. The device is available in a compact package and is characterized by its low dynamic impedance and excellent temperature stability.

Key Features

  • Precision Reference Voltage: The LT1034CZ-1.2#TRPBF provides a fixed -1.2V output with a high level of accuracy, making it suitable for precision applications.
  • Low Temperature Coefficient: This device has a low temperature coefficient, ensuring that the reference voltage remains stable across a wide range of operating temperatures.
  • High Stability: With excellent long-term stability and low noise, this voltage reference maintains its precision over time, even in challenging conditions.
  • Wide Operating Current Range: The LT1034CZ-1.2#TRPBF operates over a broad current range, providing flexibility in a variety of circuit configurations.
  • Reverse Breakdown Voltage: It features a reverse breakdown voltage, which allows it to operate reliably and consistently.

Applications

The LT1034CZ-1.2#TRPBF is ideal for use in a wide array of applications where precision voltage reference is critical. These include:

  • Portable Battery-Powered Equipment
  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Instrumentation
  • Power Supplies

Product Specifications

The device comes in a durable package designed to meet the stringent requirements of industrial and commercial applications. Here are some of the technical specifications:

  • Output Voltage: -1.2V
  • Package Type: TO-92
  • Operating Temperature Range: -40°C to +85°C
  • Number of Pins: 3

The LT1034CZ-1.2#TRPBF from Analog Devices Inc. represents a reliable and precise voltage reference solution for designers who require consistent performance and stability in their electronic circuits.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess