EN
  • EN
  • DE

LM385AM-1.2

Part No LM385AM-1.2
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070046-LM385AM-1.2
Categories PMIC - Voltage Reference
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM385AM-1.2 CAD Model

Description

The LM385AM-1.2 is a micropower voltage reference designed by National Semiconductor (now Texas Instruments). It is a two-terminal bandgap reference diode providing a stable 1.235V output voltage with very low power consumption. This voltage reference is ideal for battery-powered systems and other low-power applications.

Applications:

  • Battery-Powered Instrumentation: Provides a stable voltage reference in low-power measurement devices.
  • Portable Data Acquisition Systems: Supplies a precise reference voltage for data converters in portable systems.
  • Analog-to-Digital Converters (ADCs): Used as a voltage reference for ADCs, ensuring accurate conversion.
  • Digital-to-Analog Converters (DACs): Provides a reference voltage for DACs.
  • Precision Current Sources: Can be used in circuits to create stable current sources.

Features:

  • 1.235V Output Voltage: Provides a fixed and precise 1.235V reference voltage.
  • Low Power Consumption: Consumes minimal power, making it ideal for battery-powered applications.
  • Wide Operating Current Range: Operates effectively over a broad range of current levels.
  • Low Dynamic Impedance: Maintains a stable output voltage under varying load conditions.
  • Tight Initial Tolerance: Offers high accuracy in the initial output voltage.
  • Stable Over Temperature: Maintains stable voltage output across varying temperatures.

Benefits:

  • Precise Voltage Reference: Provides a highly accurate and stable 1.235V reference voltage.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Reliable Performance: Maintains stable operation across varying current and temperature conditions.
  • Versatile Application: Suitable for a wide range of voltage reference applications.
  • Simplified Design: Requires minimal external components, simplifying circuit design.

Additional Details:

The LM385AM-1.2 typically comes in a small package such as a TO-92, making it easy to integrate into compact electronic designs. It's often used in series with a resistor to limit the current and ensure proper operation. This voltage reference is particularly valuable in applications where accuracy and low power consumption are critical. The tight initial tolerance and stability over temperature ensure consistent performance. Proper bypassing with capacitors is recommended to minimize noise and maintain stability. The LM385AM-1.2 is a robust and dependable choice for creating a stable voltage reference in a variety of sensitive electronic systems, allowing for precise analog measurements and conversions.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess