EN
  • EN
  • DE

LT6656ACDC-3.3#TRMPBF

Part No LT6656ACDC-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 6DFN  /  Series Voltage Reference IC Fixed 3.3V V ±0.1% 5 mA 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 3.8V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1071804-LT6656ACDC-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656ACDC-3.3#TRMPBF CAD Model

Description

Analog Devices Inc. LT6656ACDC-3.3#TRMPBF Precision Reference

The LT6656ACDC-3.3#TRMPBF is a high-precision, low-power, series voltage reference from Analog Devices Inc., a leader in high-performance analog technology. This voltage reference is part of the LT6656 series, which is designed to offer a stable and accurate reference voltage for precision applications in a wide range of electronic systems.

With an output voltage of 3.3V, the LT6656ACDC-3.3#TRMPBF provides a stable reference that is essential for analog-to-digital and digital-to-analog conversions, precision instrumentation, and other critical applications where voltage accuracy is paramount. The device boasts an impressive initial accuracy of 0.05% and a low temperature coefficient of 10ppm/°C, ensuring consistent performance over a wide temperature range.

This voltage reference comes in a compact, surface-mount package, making it suitable for space-constrained applications. The LT6656ACDC-3.3#TRMPBF is designed to be robust, with a wide operating temperature range from -40°C to +125°C, which allows it to perform reliably in harsh environments.

One of the key features of the LT6656ACDC-3.3#TRMPBF is its low dropout voltage, which enables it to maintain a stable output even when the supply voltage is close to the output voltage. Additionally, the device has a low output noise of just 1.5µVP-P/√Hz (0.1Hz to 10Hz), making it an excellent choice for noise-sensitive applications.

The LT6656ACDC-3.3#TRMPBF also offers excellent long-term stability and low power consumption, with a quiescent current of only 850µA, which is beneficial for battery-powered devices. Moreover, it is capable of sourcing or sinking up to 5mA of output current, providing flexibility in a variety of applications.

For designers and engineers looking for a reliable and precise voltage reference, the LT6656ACDC-3.3#TRMPBF from Analog Devices Inc. is an excellent choice. Its combination of high accuracy, low noise, and stable performance makes it a critical component in precision electronic systems.

For additional information, datasheets, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess