EN
  • EN
  • DE

LT6654BIS6-2.5#TRPBF

Part No LT6654BIS6-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878923-LT6654BIS6-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BIS6-2.5#TRPBF CAD Model

Description

Analog Devices Inc. LT6654BIS6-2.5#TRPBF Precision Voltage Reference

The LT6654BIS6-2.5#TRPBF from Analog Devices Inc. is a high-precision, low-noise, low-drift voltage reference that is designed to maintain stable output voltage over a wide range of operating conditions. This component is part of a family of voltage references that offer outstanding performance in a small package, making it an ideal choice for space-constrained applications that require high accuracy.

This particular model has a fixed output voltage of 2.5V and is packaged in a compact SOT-23 package, which is suitable for automated surface-mount assembly processes. The LT6654BIS6-2.5#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient handling and placement during high-volume production.

Key features of the LT6654BIS6-2.5#TRPBF include:

  • High Accuracy: The device provides excellent accuracy, with initial tolerance specifications that ensure reliable performance in precision applications.
  • Low Temperature Drift: The LT6654BIS6-2.5#TRPBF exhibits minimal drift over temperature, ensuring a stable voltage reference across a wide temperature range.
  • Low Noise: With its low output noise, this voltage reference is suitable for sensitive electronic applications, such as medical equipment and precision instrumentation.
  • Long-Term Stability: The device has been designed for long-term stability, making it a reliable component for critical applications that demand consistent performance over time.
  • Wide Operating Range: It operates over a wide supply voltage range and has the capability to source or sink current, providing flexibility in various circuit configurations.

The LT6654BIS6-2.5#TRPBF is commonly used in precision data conversion systems, high-resolution analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), as well as in control systems and industrial instrumentation. Its robust design and reliable performance make it a preferred choice for engineers looking to ensure the accuracy and stability of their electronic systems.

With the backing of Analog Devices' reputation for high-quality, precision components, the LT6654BIS6-2.5#TRPBF is a solid choice for applications that cannot afford to compromise on voltage reference accuracy and reliability.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess