EN
  • EN
  • DE

CDSOD323-T03SC

Part No CDSOD323-T03SC
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10.9VC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 4V
Max Clamping Voltage 10.9V (Typ)
Peak Pulse Current(Ippm) 43A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1028981-CDSOD323-T03SC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDSOD323-T03SC CAD Model

Description

The Bourns Inc. Zener is a circuit protection component that is designed to regulate voltage in electronic circuits.

    You May Also Be Interested in

    AVX Corp/Kyocera Corp
    TVS DIODE 5VWM 15.5VC 0402
    Lowest to $0.1427
    Diodes Incorporated
    GENERAL PROTECTION PP SOD323 T&R
    Lowest to $0.8797
    Nexperia USA Inc.
    PESD36VS2UT-Q/SOT23/TO-236AB
    Lowest to $0.8732
    Texas Instruments
    12V TWO-CHANNEL BIDIRECTIONAL ES
    Lowest to $0.2183
    Panjit
    SURFACE MOUNT TRANSIENT VOLTAGE
    Lowest to $0.5821
    Littelfuse Inc.
    TVS DIODE 24VWM 42VC SOD323
    Lowest to $0.0932
    Nexperia USA Inc.
    MMBZ33VAL-Q/SOT23/TO-236AB
    Lowest to $1.3971
    Comchip Technology
    TVS DIODE 24VWM 38.9VC R6
    Need more? Email Us
    Nexperia USA Inc.
    TVS DIODE 24VWM TO236AB
    Lowest to $0.8732

    Top Sellers

    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    135+ $0.3714 $50.1390
    330+ $0.3047 $100.5510
    510+ $0.2952 $150.5520
    705+ $0.2857 $201.4185
    910+ $0.2762 $251.3420
    1,215+ $0.2476 $300.8340
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 62,390 pieces
    MOQ: 135 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess