EN
  • EN
  • DE

LT6370AHS8E#PBF

Part No LT6370AHS8E#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001488-LT6370AHS8E#PBF
Win Source Part Number Cross
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Series LT®
Package Tube
Product Status Active
Amplifier Type Instrumentation
Output Type Single-Ended
Slew Rate 11V/µs
-3db Bandwidth 3.1 MHz
Ultra Librarian 3D Model Ultra Librarian LT6370AHS8E#PBF CAD Model

Description

Product Overview

The LT6370AHS8E#PBF is a high-performance, precision instrumentation amplifier from Analog Devices Inc., designed to offer exceptional accuracy and ease of use. This amplifier is part of the LT6370 series and is packaged in an 8-lead SOIC with an exposed pad for enhanced thermal performance. It is engineered to cater to a wide array of applications that require precise signal amplification, such as medical instrumentation, industrial process control, and data acquisition systems.

Key Features

  • Precision Amplification: With its high precision, the LT6370AHS8E#PBF ensures accurate signal processing, making it ideal for critical measurement applications.
  • Low Noise: The device boasts low noise performance, which is crucial for applications where signal integrity is paramount.
  • Wide Supply Range: It operates over a wide supply range, accommodating various power supply configurations and allowing for flexible system design.
  • Robust Design: The amplifier is designed with protection against overvoltage and ESD events, ensuring reliability and longevity in harsh environments.

Applications

The LT6370AHS8E#PBF is suitable for a broad spectrum of applications, including:

  • Medical devices such as ECG and EEG monitors
  • Industrial measurement equipment
  • Data acquisition systems
  • Automatic test equipment
  • Strain gauge sensors
  • Transducer interfaces

Technical Specifications

The technical specifications of the LT6370AHS8E#PBF are designed to meet the stringent demands of precision instrumentation:

  • Input Offset Voltage: Ensures minimal error in signal amplification.
  • Common Mode Rejection Ratio (CMRR): High CMRR for better performance in noisy environments.
  • Gain Bandwidth Product: Offers a balance of bandwidth and gain for various applications.
  • Operating Temperature Range: Capable of functioning effectively across a wide temperature range.

With its combination of precision, low noise, and robustness, the LT6370AHS8E#PBF from Analog Devices Inc. is a versatile solution for any application requiring reliable signal amplification.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess