EN
  • EN
  • DE

LT6235CGN#TRPBF

Part No LT6235CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 17V/µs
Gain Bandwidth Product 60 MHz
Current - Input Bias 1.5 µA
Voltage - Input Offset 75 µV
Current - Supply 1.05mA (x4 Channels)
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT6235
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500 pcs
Win Source Part Number 1382594-LT6235CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6235CGN#TRPBF CAD Model

Description

Product Overview: LT6235CGN#TRPBF

The LT6235CGN#TRPBF is a high-speed, low-noise, low-distortion operational amplifier from Analog Devices Inc., designed to meet the requirements of a wide range of signal processing applications. This device is part of the LT6235 series, which is known for its exceptional performance in terms of speed and accuracy, making it an ideal choice for high-frequency and fast-switching applications.

The LT6235CGN#TRPBF offers an impressive slew rate and a wide bandwidth, which allows it to handle rapid signal changes with ease, maintaining integrity and precision. With its low noise characteristics, this operational amplifier is also suitable for sensitive applications such as medical instrumentation, audio equipment, and communication systems, where signal quality is paramount.

One of the distinguishing features of this product is its low power consumption. Despite its high-speed capabilities, it operates efficiently, making it a preferred choice for battery-powered devices and portable applications where power availability is limited. The operational amplifier comes in a compact package, ensuring that it can be easily integrated into space-constrained designs without compromising performance.

The LT6235CGN#TRPBF is manufactured with Analog Devices Inc.'s advanced technology, which ensures high reliability and consistent performance across various environmental conditions. This product is available in a surface-mount package and is designed to meet the rigorous standards of industrial and commercial applications.

In summary, the LT6235CGN#TRPBF operational amplifier is a high-performance solution that combines speed, precision, and efficiency. It is a testament to Analog Devices Inc.'s commitment to providing advanced components that enable designers to achieve the best possible performance in their electronic designs.

Key Features:

  • High-speed operation
  • Low noise and low distortion
  • Wide bandwidth and fast slew rate
  • Low power consumption
  • Compact surface-mount package
  • High reliability and consistent performance

Whether you're designing professional audio equipment, precision instrumentation, or communication systems, the LT6235CGN#TRPBF from Analog Devices Inc. is a choice that will not disappoint.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess