EN
  • EN
  • DE

LT6201IS8#PBF

Part No LT6201IS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 2 CIRCUIT 8SO / Buffer Amplifier 2 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Amplifier Type Buffer
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 50V/µs
Gain Bandwidth Product 165 MHz
Current - Input Bias 8 µA
Voltage - Input Offset 2.5 mV
Current - Supply 20mA (x2 Channels)
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT6201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LT6201IS8#PBF
Standard Package 100
Win Source Part Number 1071787-LT6201IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT6201IS8#PBF CAD Model

Description

The LT6201IS8#PBF is a high-performance operational amplifier from Analog Devices Inc., designed to provide a perfect blend of speed and precision for a wide range of applications. This versatile op-amp features low noise, high speed, and rail-to-rail output swing, making it an ideal choice for signal conditioning, filtering, and data acquisition systems.

Key Features:

  • High Speed: With a bandwidth of 165MHz and a slew rate of 50V/µs, the LT6201IS8#PBF is capable of handling fast signal changes, making it suitable for high-speed amplifiers, buffers, and data communication applications.
  • Low Noise: The device boasts an input noise voltage of only 0.95nV/√Hz, ensuring that signal integrity is maintained, particularly in audio and instrumentation applications.
  • Rail-to-Rail Output: The rail-to-rail output provides increased dynamic range, which is especially useful in single-supply operations and when driving analog-to-digital converters (ADCs).
  • Low Distortion: Total harmonic distortion (THD) is minimized, making this op-amp an excellent choice for precision amplification in audio and test equipment.
  • Wide Supply Range: It operates from a supply voltage range of 2.5V to 12.6V, accommodating various power supply requirements.
  • Robust Package: Encased in an 8-lead SOIC package, the LT6201IS8#PBF is designed for durability and ease of integration into a multitude of circuit designs.

Applications:

  • Active Filters
  • ADC/DAC Buffering
  • Video and CATV Amplifiers
  • Test Equipment
  • Telecommunications
  • Audio Processing

The LT6201IS8#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a sophisticated audio system, a high-definition video processing unit, or a sensitive measurement instrument, this operational amplifier is engineered to exceed your performance expectations.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6132 $57.2264
5+ $23.4775 $117.3875
7+ $22.7439 $159.2073
10+ $22.0102 $220.1020
12+ $21.2765 $255.3180
16+ $19.0755 $305.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess