Product Overview: LT6119IMS-1#PBF
The LT6119IMS-1#PBF is a high-performance, precision current sense amplifier designed by Analog Devices Inc. This advanced component is engineered to provide accurate current measurement in a wide range of applications, from industrial control systems to power management solutions.
Key Features
- High Precision: The LT6119IMS-1#PBF offers excellent accuracy and low offset voltage, making it suitable for precise current sensing tasks.
- Wide Input Common-Mode Range: This amplifier can handle a broad range of common-mode voltages, from -0.3V to 44V, ensuring versatility across different use cases.
- Multiple Gain Options: The device is available with fixed gain configurations, providing flexibility for various design requirements.
- Low Power Consumption: With its power-efficient design, the LT6119IMS-1#PBF helps to minimize power loss and heat generation in systems.
- Robust Protection Features: It includes over-the-temperature and reverse battery protection, enhancing the reliability and longevity of the application.
Applications
The LT6119IMS-1#PBF is ideal for a variety of applications where precision current measurement is critical. These include:
- Automotive battery monitoring
- Power supply monitoring
- Motor control feedback
- Overcurrent protection
- Energy management systems
Package and Quality
The device is offered in a compact MSOP-10 package, which is designed to save space on printed circuit boards. Moreover, the LT6119IMS-1#PBF is RoHS compliant and adheres to the strict quality standards set by Analog Devices Inc., ensuring reliable performance in demanding environments.
Technical Specifications
- Gain Accuracy: ±0.65% Max
- Input Offset Voltage: ±250µV Max
- Operating Temperature Range: -40°C to 125°C
- Supply Voltage Range: 4V to 60V
With its combination of precision, versatility, and robustness, the LT6119IMS-1#PBF from Analog Devices Inc. is a valuable component for designers looking to enhance the accuracy and reliability of their current sensing applications.