EN
  • EN
  • DE

LT6012CGN#TRPBF

Part No LT6012CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000130-LT6012CGN#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series LT®
Packaging Tape & Reel (TR)
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT6012
Ultra Librarian 3D Model Ultra Librarian LT6012CGN#TRPBF CAD Model

Description

Product Overview: LT6012CGN#TRPBF

The LT6012CGN#TRPBF is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This op-amp features a unique combination of low noise, high voltage gain, and low power consumption, making it ideal for a wide range of applications including sensor amplification, active filters, and general-purpose amplification tasks.

With its precision specifications, the LT6012CGN#TRPBF ensures accurate signal amplification with minimal distortion. The device operates over a supply voltage range of 2.7V to 36V, or ±1.35V to ±18V for split supplies, providing flexibility for various power supply configurations. This makes it suitable for both battery-powered and line-powered applications.

The LT6012CGN#TRPBF boasts a slew rate of 0.4V/µs and a gain bandwidth product of 1MHz, which enables it to handle a broad spectrum of frequencies without sacrificing signal fidelity. Its input offset voltage is optimized for precision, which is critical in high-accuracy systems.

Another key feature of this op-amp is its low input bias current, which is particularly beneficial in high-impedance applications, such as photodiode amplifiers. The device also exhibits excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), ensuring stable performance against variations in common-mode voltage and power supply fluctuations.

The LT6012CGN#TRPBF comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. It also supports industrial temperature ranges from -40°C to 85°C, providing reliable operation across diverse environmental conditions.

Overall, the LT6012CGN#TRPBF from Analog Devices Inc. is a versatile and reliable choice for designers seeking an op-amp with a balanced mix of precision, power efficiency, and robustness. Its performance characteristics make it an excellent choice for a multitude of applications where accuracy and stability are paramount.

Key Features:

  • Low noise operational amplifier
  • High voltage gain
  • Low power consumption
  • Wide supply voltage range: 2.7V to 36V
  • High slew rate: 0.4V/µs
  • Gain bandwidth product: 1MHz
  • Low input bias current
  • Excellent CMRR and PSRR
  • Compact 16-lead SSOP package
  • Industrial temperature range: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess