EN
  • EN
  • DE

LT5400AHMS8E-4#PBF

Part No LT5400AHMS8E-4#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 38 Weeks
Features 1k Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Series LT5400
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924247-LT5400AHMS8E-4#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400AHMS8E-4#PBF CAD Model

Description

Product Overview: LT5400AHMS8E-4#PBF

The LT5400AHMS8E-4#PBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is part of the LT5400 series, which is known for its excellent stability and accuracy in various applications.

Key Features

  • Resistor Matching: The LT5400AHMS8E-4#PBF boasts outstanding resistor matching, with a maximum matching of ±0.01% at 25°C, which is crucial for applications requiring highly precise voltage division and gain setting.
  • Temperature Coefficient: It has an excellent temperature coefficient of resistance (TCR) matching, typically ±2ppm/°C, ensuring stable performance over a wide temperature range.
  • Ratio Stability: The resistor network features long-term ratio stability, making it reliable for sustained use in critical electronic circuits.
  • Packaging: The product is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications.
  • Wide Operating Range: It can operate over a wide temperature range from -55°C to 125°C, catering to demanding environmental conditions.

Applications

The LT5400AHMS8E-4#PBF is ideal for precision applications, such as:

  • Instrumentation amplifiers
  • Precision dividers
  • Reference voltage scaling
  • Bridge circuits
  • Filter circuits

Product Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LT5400AHMS8E-4#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance for critical applications. Whether used in industrial, automotive, or consumer electronics, this matched resistor network is engineered to provide precise and stable performance.

Conclusion

With its precise resistor matching, excellent temperature performance, and reliability, the LT5400AHMS8E-4#PBF from Analog Devices Inc. is an indispensable component for designers who require the utmost accuracy and stability in their electronic circuits. Its robust package and wide operating range make it a versatile choice for a multitude of precision electronic applications.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess