EN
  • EN
  • DE

LT4363MPMS-2#PBF

Part No LT4363MPMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924240-LT4363MPMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT4363MPMS-2#PBF CAD Model

Description

Product Overview: LT4363MPMS-2#PBF from Analog Devices Inc.

The LT4363MPMS-2#PBF is a high-performance surge stopper designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust device provides reliable protection against high voltage transients and surges, ensuring the safety and longevity of sensitive electronic components in a variety of applications.

Key Features

  • Wide Operating Voltage Range: The LT4363MPMS-2#PBF operates over a wide input voltage range, making it versatile for use in diverse electrical environments.
  • Surge Protection: It is engineered to protect against high voltage surges, complying with standards such as ISO 7637-2 for automotive applications, which safeguards electronics from destructive events.
  • Adjustable Overvoltage Control: Users can set the overvoltage shutdown threshold to meet specific requirements, providing tailored protection for their circuits.
  • Overcurrent Protection: The device includes a feature to protect against overcurrent conditions, which can be caused by short circuits or load faults.
  • Low Quiescent Current: With a low quiescent current, the LT4363MPMS-2#PBF is an energy-efficient choice, minimizing power drain when in operation.
  • Temperature Resilience: It is designed to perform reliably over a wide temperature range, making it suitable for harsh environmental conditions.

Applications

The LT4363MPMS-2#PBF is ideal for use in a variety of applications where voltage surge protection is critical. These include:

  • Automotive electronics
  • Industrial systems
  • Avionics and aerospace
  • Telecommunications
  • Power supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT4363MPMS-2#PBF is no exception, as it is built with the highest standards to ensure performance stability and durability over time. It is available in a compact, surface-mount MSOP package, which allows for efficient use of board space and easy integration into existing designs.

With its combination of advanced features and proven reliability, the LT4363MPMS-2#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the protection of their electronic systems against voltage transients and surges.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8174 $58.9044
13+ $8.0553 $104.7189
20+ $7.8036 $156.0720
27+ $7.5519 $203.9013
35+ $7.3002 $255.5070
46+ $6.5450 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,864 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess