EN
  • EN
  • DE

TS-D3U-2GB

Part No TS-D3U-2GB
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1066 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949759-TS-D3U-2GB
Series *
Ultra Librarian 3D Model Ultra Librarian TS-D3U-2GB CAD Model

Description

The Transcend TS-D3U-2GB is a 2GB DDR3 Unbuffered DIMM (UDIMM) memory module designed for desktop computers. This module provides a cost-effective solution for upgrading system memory, improving performance for everyday computing tasks.

Applications

  • Desktop PCs
  • Home office computers
  • General computing

Features

  • Capacity: 2GB
  • Memory Type: DDR3
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Speed: 1333MHz (PC3-10600)
  • Rank: Single or Dual Rank (depending on manufacturing batch)
  • Voltage: 1.5V

Benefits

  • Improved System Performance: 2GB capacity allows for smoother multitasking and faster application loading.
  • Enhanced Responsiveness: Upgrading memory can improve overall system responsiveness, making your computer feel faster.
  • Cost-Effective Upgrade: A 2GB module provides a significant performance boost at a relatively low cost.
  • Easy Installation: UDIMM modules are easy to install in desktop computers.
  • Compatibility: Designed for compatibility with a wide range of desktop computers supporting DDR3 UDIMM memory.

Additional Details

The TS-D3U-2GB operates at a speed of 1333MHz, corresponding to PC3-10600. As an Unbuffered DIMM (UDIMM), this module is designed for desktop computers and does not have the register found in RDIMM modules used in servers. It operates at a voltage of 1.5V. Transcend is a well-known manufacturer of memory products, known for their reliability and affordability. The module is designed to meet JEDEC standards, ensuring compatibility and reliability. It is crucial to verify compatibility with your motherboard before purchasing.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess