EN
  • EN
  • DE

LT4295HUFD#PBF

Part No LT4295HUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT4295
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924228-LT4295HUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4295HUFD#PBF CAD Model

Description

Analog Devices Inc. Product Overview: LT4295HUFD#PBF

The LT4295HUFD#PBF is a cutting-edge Power over Ethernet (PoE) interface controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product offers an advanced solution for applications requiring the integration of power and data over a single Ethernet cable, in accordance with the IEEE 802.3bt standard, also known as PoE++ or 4-Pair PoE.

Encased in a compact 24-pin QFN package, the LT4295HUFD#PBF provides a robust and efficient PoE interface for devices such as remote cameras, wireless access points, and IoT devices. It enables the delivery of up to 90 watts of power to powered devices (PDs), expanding the possibilities for more power-hungry applications while maintaining compatibility with existing PoE systems.

Key features of the LT4295HUFD#PBF include an integrated isolation power supply, signature resistor, and classification current source, which simplify the design process and reduce external component requirements. The device also boasts advanced power management capabilities, including programmable classification, under-voltage lockout, and inrush current control, ensuring safe and reliable operation under various conditions.

The controller's high level of integration and efficiency is further enhanced by its support for multiple power supply configurations, including single and dual supply options. This flexibility allows designers to tailor their power schemes to specific application requirements. Additionally, the LT4295HUFD#PBF's hot-swap capability ensures that the Ethernet port is protected during insertion or removal of the PD.

For network administrators, the LT4295HUFD#PBF offers diagnostic features such as thermal shutdown, over-current protection, and power good outputs. These features provide valuable feedback on the status of the PoE port, aiding in fault detection and system maintenance.

In summary, the LT4295HUFD#PBF from Analog Devices Inc. represents a state-of-the-art solution for powering Ethernet devices. With its robust design, flexible power options, and comprehensive protection features, it stands as a top choice for developers looking to harness the full potential of Power over Ethernet technology.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Texas Instruments
Lowest to $12.7454
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7623 $51.0492
10+ $10.4716 $104.7160
15+ $10.1444 $152.1660
21+ $9.8172 $206.1612
27+ $9.4899 $256.2273
36+ $8.5082 $306.2952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,302 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess