EN
  • EN
  • DE

LT4294IMS#PBF

Part No LT4294IMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LT4294
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878806-LT4294IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT4294IMS#PBF CAD Model

Description

Product Overview: LT4294IMS#PBF from Analog Devices Inc.

The LT4294IMS#PBF is a cutting-edge Power over Ethernet (PoE) interface controller from the reputable manufacturer Analog Devices Inc. This robust component is designed to simplify the implementation of PoE-powered devices (PDs) by offering a complete solution for IEEE 802.3bt compliant applications. It is an ideal choice for applications requiring efficient power management and distribution over Ethernet cables, such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Compliance with IEEE 802.3bt: The LT4294IMS#PBF is fully compliant with the latest PoE standard, ensuring compatibility with newer infrastructure and devices requiring higher power levels.
  • Advanced Power Management: This controller offers sophisticated power management capabilities, including programmable classification current, inrush current control, and under/overvoltage lockout, ensuring safe and reliable operation.
  • High Efficiency: With a low power dissipation design, the LT4294IMS#PBF maximizes efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Flexible Power Options: The device supports both auxiliary power and PoE power, providing versatility in power sourcing for different application scenarios.
  • Robust Protection Features: It includes thermal shutdown, current limit, and back-powering protection, safeguarding both the PD and the power sourcing equipment.

Applications

The LT4294IMS#PBF is suitable for a wide range of applications that require remote power delivery over Ethernet. It is commonly used in:

  • Enterprise and Industrial Ethernet Devices
  • IP Security Cameras
  • Wireless Access Points
  • Remote Computer Terminals
  • VoIP Phones

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT4294IMS#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring long-term functionality in critical communication systems. With its compact MSOP package, the LT4294IMS#PBF allows for space-efficient designs, making it a top choice for developers looking to create compact, power-efficient PoE devices.

Whether you're designing a new PoE system or upgrading an existing one, the LT4294IMS#PBF from Analog Devices Inc. offers the features and reliability you need to build a top-performing product.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4911 $56.9466
13+ $7.7876 $101.2388
20+ $7.5442 $150.8840
28+ $7.3009 $204.4252
36+ $7.0575 $254.0700
48+ $6.3274 $303.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess