EN
  • EN
  • DE

LT4293IDD#PBF

Part No LT4293IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt, LTPoE++ 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT4293
MSL Level 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924225-LT4293IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4293IDD#PBF CAD Model

Description

The LT4293IDD#PBF is a high-quality Power over Ethernet (PoE) interface controller from Analog Devices Inc. This advanced component is designed to facilitate the seamless delivery of power over Ethernet cabling to powered devices (PDs). The LT4293IDD#PBF is an integral part of networking hardware, particularly in environments where reducing cable clutter and simplifying power infrastructure are crucial.

Key Features

  • IEEE 802.3bt Compliance: The device adheres to the latest PoE standard, ensuring compatibility with high power applications and new PoE devices.
  • Enhanced Power Delivery: It supports applications requiring up to 90W of power, enabling a wide range of high-power devices such as surveillance cameras, wireless access points, and VoIP phones to be powered directly through Ethernet cables.
  • Advanced Protection: The LT4293IDD#PBF includes robust protection features such as overvoltage, overcurrent, and thermal shutdown, ensuring reliable operation and longevity of both the controller and the connected PDs.
  • Flexible Application: It can be used in conjunction with external MOSFETs and supports multiple PD interface topologies, providing design flexibility for various applications.

Product Specifications

Parameter Value Part Number LT4293IDD#PBF Manufacturer Analog Devices Inc. Standard IEEE 802.3bt Maximum Output Power Up to 90W Package 14-Lead Plastic DFN (4x3mm) Temperature Range -40°C to +125°C

The LT4293IDD#PBF is packaged in a compact 14-lead plastic DFN, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C allows for deployment in various environmental conditions. The device is an excellent choice for system designers looking to implement PoE capabilities with robustness and versatility. Whether for industrial, commercial, or residential applications, the LT4293IDD#PBF by Analog Devices Inc. stands out as a reliable and efficient solution for modern PoE needs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $12.7454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9714 $59.8570
11+ $9.8227 $108.0497
16+ $9.5158 $152.2528
22+ $9.2088 $202.5936
29+ $8.9019 $258.1551
38+ $7.9810 $303.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess