EN
  • EN
  • DE

REF193GSZ

Part No REF193GSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 30mA
Tolerance ±0.33%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Voltage - Input 3.3 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027286-REF193GSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name REF193
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF193GSZ CAD Model

Description

Product Overview: REF193GSZ Voltage Reference

The REF193GSZ from Analog Devices Inc. is a precision voltage reference that provides a stable output voltage over a wide range of operating conditions. This component is designed to offer a reliable solution for applications requiring high accuracy and low power consumption.

Key Features

  • Output Voltage: The REF193GSZ offers a fixed output voltage of 3.0V, making it suitable for various analog and digital circuits.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 8ppm/°C, providing stable performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances efficiency and allows operation from nearly depleted power sources.
  • Low Noise: The REF193GSZ features low output noise, making it ideal for high-performance data converters and precision amplifiers.
  • Wide Supply Range: It supports a wide supply range from 3.3V to 12V, offering flexibility in various system designs.
  • Package: The component is available in an 8-lead SOIC package, ensuring compatibility with standard surface-mount assembly processes.

Applications

The REF193GSZ is versatile and can be used in a multitude of applications, such as:

  • Data conversion (ADCs/DACs)
  • Portable battery-powered devices
  • Precision instrumentation
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the REF193GSZ is no exception. It is rigorously tested to ensure high reliability and performance consistency. This makes it a trusted choice for engineers and designers looking for a voltage reference that can deliver precision and stability in their critical applications.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6373 $51.0103
27+ $3.8049 $102.7323
41+ $3.6860 $151.1260
57+ $3.5671 $203.3247
73+ $3.4482 $251.7186
98+ $3.0915 $302.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,951 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess