EN
  • EN
  • DE

LT4276BIUFD#TRPBF

Part No LT4276BIUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT4276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT4276BIUFD#TRPBFCT, 505-LT4276BIUFD#TRPBFTR, 505-LT4276BIUFD#TRPBFDKR, LT4276BIUFD#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878805-LT4276BIUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4276BIUFD#TRPBF CAD Model

Description

Product Overview: LT4276BIUFD#TRPBF

The LT4276BIUFD#TRPBF is a cutting-edge Power over Ethernet (PoE) interface and switching regulator IC from Analog Devices Inc., designed to streamline the implementation of PoE-powered devices. This highly integrated component is an ideal solution for applications such as remote wireless access points, security cameras, and IoT devices that require both data and power over a single Ethernet cable.

Key Features

  • IEEE 802.3 Compliant: The device adheres to the IEEE 802.3 PoE standard, ensuring compatibility with a wide range of PoE equipment and systems.
  • Integrated Forwarding Diode: This feature simplifies the design and reduces external component count, enhancing overall reliability and reducing the bill of materials.
  • Wide Input Voltage Range: The LT4276BIUFD#TRPBF operates over a broad input voltage range, accommodating various power supply scenarios and ensuring versatility in different deployment environments.
  • Advanced Power Management: The IC incorporates sophisticated power management capabilities, including programmable classification, inrush current control, and under/overvoltage lockout, which contribute to the safety and efficiency of the powered device.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the IC against overheating, thereby enhancing the longevity and reliability of the product.
  • Compact Package: Housed in a compact QFN package, the LT4276BIUFD#TRPBF is suitable for space-constrained applications, while also providing excellent thermal performance.
  • Tape and Reel Packaging: The #TRPBF suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

Applications

The versatility of the LT4276BIUFD#TRPBF makes it an excellent choice for a variety of PoE applications. It is particularly well-suited for:

  • Enterprise networking equipment such as VoIP phones and IP cameras
  • Industrial automation systems requiring remote sensors and controllers
  • Smart home devices that benefit from simplified wiring
  • Point of sale systems and other retail technology solutions

With its robust feature set and compliance with industry standards, the LT4276BIUFD#TRPBF from Analog Devices Inc. represents a reliable and efficient solution for delivering both power and data over Ethernet to a wide array of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess