EN
  • EN
  • DE

LT4180IGN#PBF

Part No LT4180IGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Controller 3.1V to 50V 24-Pin SSOP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Dropout Voltage 2.2 V
Max Operating Temperature 125 °C
Max Supply Voltage 50 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.1 V
Number of Pins 24
Operating Supply Current 10 mA
Output Current 10 mA
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1162788-LT4180IGN#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4180IGN#PBF CAD Model

Description

Product Overview: LT4180IGN#PBF

The LT4180IGN#PBF is a cutting-edge Virtual Remote Sense Controller designed by Analog Devices Inc. to effectively address the challenges of voltage drop in wires that can lead to inaccurate power delivery to distant loads. This innovative component is particularly crucial in systems where it is imperative to maintain precise voltage regulation at the load, despite the presence of significant line impedance.

Key Features

  • Virtual Remote Sensing: The LT4180IGN#PBF cleverly simulates remote sensing by continuously monitoring the voltage drop in the wires and compensating for it, ensuring accurate voltage delivery without the need for additional sense wires.
  • Wide Operating Range: This device operates efficiently over a wide input voltage range, making it versatile for various applications and ensuring compatibility with a broad spectrum of power supplies.
  • Minimal External Components: The design of the LT4180IGN#PBF requires only a few external components, simplifying the design and reducing overall system cost.
  • Advanced Diagnostics: Equipped with diagnostic features, the product can detect and report potential issues such as open-circuit or short-circuit conditions, enhancing system reliability.

Applications

The LT4180IGN#PBF is ideal for a range of applications where voltage regulation and distribution are critical. It is commonly used in:

  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Distributed Power Supply Systems
  • Automotive Electronics

Product Specifications

With a robust design, the LT4180IGN#PBF is housed in a 16-pin SSOP package that ensures durability and long-term reliability. Its operating temperature range is from -40°C to +85°C, making it suitable for industrial environments. Analog Devices Inc. has designed this product with the precision that customers have come to expect from a leader in power management technology.

Conclusion

Overall, the LT4180IGN#PBF from Analog Devices Inc. represents a significant advancement in power delivery systems. Its unique virtual remote sensing capability sets it apart, providing a sophisticated solution for maintaining accurate voltage at the point of load, even over extended distances. For engineers and designers looking to enhance their power distribution networks, the LT4180IGN#PBF offers an effective and reliable choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess