EN
  • EN
  • DE

LT3922IUFD-1#PBF

Part No LT3922IUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description 36V, 2A MONOLITHIC SYNCHRONOUS S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 2.3A 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT3922
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924204-LT3922IUFD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT3922IUFD-1#PBF CAD Model

Description

Introducing the LT3922IUFD-1#PBF from Analog Devices Inc.

The LT3922IUFD-1#PBF is a cutting-edge, high-performance LED driver integrated circuit brought to you by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to cater to the demanding needs of advanced lighting systems, offering precision and efficiency for a wide range of applications.

Robust Design and Flexibility

Encased in a compact QFN package, the LT3922IUFD-1#PBF provides a robust solution for driving LEDs. It supports a wide input voltage range, making it versatile for use in various environments and applications, from automotive and industrial lighting to general-purpose illumination. The device's ability to operate in buck, boost, buck-boost, or SEPIC topologies enhances its adaptability, allowing designers to employ it in diverse configurations.

Advanced Features

With an internal 40V, 2A switch, the LT3922IUFD-1#PBF can deliver high power to LEDs with superior efficiency. It features an adjustable frequency from 200kHz to 2.2MHz, enabling optimization for efficiency or size depending on the specific application requirements. The driver also includes a PWM dimming capability, which allows for precise control over the brightness levels of the LEDs, providing both energy savings and the flexibility to create dynamic lighting effects.

Thermal and Safety Considerations

Safety is a paramount concern in the design of electronic components, and the LT3922IUFD-1#PBF addresses this with its thermal protection features. It is equipped with thermal shutdown to prevent damage from overheating, ensuring long-term reliability and performance. Additionally, the device includes open LED and short-circuit protection, further safeguarding the system against potential faults.

Seamless Integration

Engineers and designers will appreciate the ease of integration provided by the LT3922IUFD-1#PBF. Its small footprint and minimal external component requirements make it an ideal choice for space-constrained applications. The availability of detailed datasheets and application notes from Analog Devices Inc. ensures that incorporating this LED driver into your design is a straightforward and hassle-free process.

Whether you're developing sophisticated automotive headlamps, energy-efficient architectural lighting, or innovative consumer electronics, the LT3922IUFD-1#PBF offers the performance and reliability required to bring your illumination solutions to light.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.1097 $70.1097
3+ $57.5259 $172.5777
4+ $55.7276 $222.9104
5+ $53.9304 $269.6520
6+ $52.1332 $312.7992
8+ $46.7394 $373.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess