EN
  • EN
  • DE

648059\KVR800D2N6/1G-SP

Part No 648059\KVR800D2N6/1G-SP
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-800 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950386-648059\KVR800D2N6/1G-SP
Series *
Ultra Librarian 3D Model Ultra Librarian 648059\KVR800D2N6/1G-SP CAD Model

Description

The Kingston KVR800D2N6/1G-SP is a 1GB DDR2-800MHz CL6 DIMM. It's designed to provide a reliable and cost-effective memory upgrade for desktop computers. This module adheres to industry standards and offers a good balance of performance and compatibility.

Applications

  • Desktop PC Upgrades
  • Office Computers
  • Home Computers
  • Systems requiring DDR2 memory

Features

  • Capacity: 1GB
  • DDR2-800MHz: Operates at a clock speed of 800MHz.
  • CL6 Latency: CAS Latency of 6 clock cycles.
  • DIMM: Standard Desktop Memory Module Form Factor
  • Unbuffered: Unbuffered memory for standard desktop use.
  • Non-ECC: Does not include error correction.

Benefits

  • Increased System Performance: Provides a noticeable boost in performance for everyday tasks.
  • Improved Multitasking: Allows for smoother operation when running multiple applications simultaneously.
  • Enhanced Responsiveness: Makes the system feel more responsive and snappier.
  • Easy Installation: Simple to install in compatible desktop PCs.
  • Cost-Effective Upgrade: Affordable way to improve system performance.

Additional Details

The module is a 240-pin DIMM (Dual Inline Memory Module) and operates at 1.8V. DDR2-800 indicates a data transfer rate of 800 million transfers per second. CL6 (CAS Latency 6) indicates the number of clock cycles it takes for the memory to respond to a read request. The Kingston ValueRAM series is known for its reliability and compatibility. For specific timing parameters and motherboard compatibility information, consult the Kingston datasheet for this part number.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess