EN
  • EN
  • DE

LT3799IMSE-1#TRPBF

Part No LT3799IMSE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL TRIAC 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Frequency 25kHz ~ 300kHz
Dimming Triac
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3799
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878774-LT3799IMSE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3799IMSE-1#TRPBF CAD Model

Description

Product Overview: LT3799IMSE-1#TRPBF from Analog Devices Inc.

The LT3799IMSE-1#TRPBF is a high-performance, isolated LED controller with active power factor correction, designed by Analog Devices Inc. This innovative device is specifically engineered to drive LEDs efficiently from a wide input voltage range, making it an ideal choice for a variety of lighting applications, including industrial, commercial, and residential LED fixtures.

One of the standout features of the LT3799IMSE-1#TRPBF is its critical conduction mode (CrCM) operation, which ensures that power factor correction is maintained across a broad spectrum of line voltages and load conditions. This results in a more efficient and reliable LED driver that meets stringent energy standards and reduces energy consumption for end-users.

The device is housed in a compact MSOP-16 package, which allows for a smaller footprint on the printed circuit board (PCB) and simplifies the design process for engineers. Its thermally efficient design also ensures that the LED driver operates within a safe temperature range, enhancing the longevity and durability of the lighting solution.

Key features of the LT3799IMSE-1#TRPBF include:

  • Wide input voltage range, accommodating various power supply conditions.
  • Active power factor correction, providing a power factor of greater than 0.97.
  • Isolated output that ensures safety and compatibility with numerous lighting setups.
  • Open LED and short-circuit protection, which safeguards the LEDs and the driver from potential damage.
  • Thermal shutdown feature, which prevents overheating and extends product life.

The LT3799IMSE-1#TRPBF is supplied in a tape and reel packaging format (denoted by the #TRPBF suffix), which facilitates automated assembly processes and is ideal for high-volume production environments.

Overall, the LT3799IMSE-1#TRPBF from Analog Devices Inc. is a highly efficient, robust, and versatile solution for powering LEDs. Its combination of features and performance makes it a top choice for designers looking to create advanced lighting systems with excellent power efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess