EN
  • EN
  • DE

LT3762HUFD#PBF

Part No LT3762HUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 38.5V
Voltage - Output 60V
Current - Output / Channel -
Frequency 90kHz ~ 1.24MHz
Dimming Analog, PWM
Applications Automotive, Industrial Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LT3762
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368373-LT3762HUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3762HUFD#PBF CAD Model

Description

Product Overview: LT3762HUFD#PBF from Analog Devices Inc.

The LT3762HUFD#PBF is a high-performance DC/DC converter designed by Analog Devices Inc., which specializes in providing precision, power-efficient solutions for various applications. This component is part of a family of synchronous step-down LED drivers that operate as a fixed frequency, current mode controller with a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for a variety of power sources and ensuring versatility in different applications.
  • High Output Current: It is capable of delivering a high output current, which is essential for driving multiple LEDs in series or other high-power applications.
  • Efficient Power Conversion: The LT3762HUFD#PBF features synchronous operation, which improves efficiency by reducing power losses associated with diode rectification.
  • Precise Current Regulation: The product offers excellent current regulation, which is critical for consistent LED brightness and color, as well as for protecting the LEDs from overcurrent conditions.
  • Programmable Frequency: Users can set the switching frequency of the device to optimize performance for specific applications or to avoid critical noise-sensitive frequency bands.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the system from damage due to overheating.

Applications

The LT3762HUFD#PBF is an ideal choice for a wide array of applications that require efficient and reliable LED driving capabilities. This includes:

  • Automotive and avionic lighting
  • Industrial and architectural lighting
  • General purpose LED illumination
  • Display backlighting

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3762HUFD#PBF is no exception. It is built to meet the rigorous standards of performance and durability that customers expect from a leading semiconductor manufacturer.

In conclusion, the LT3762HUFD#PBF from Analog Devices Inc. is a versatile, efficient, and reliable solution for your high-power LED driving needs, offering precision control and a wide range of features to enhance performance in a variety of lighting applications.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Aic
Lowest to $0.5556
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess