EN
  • EN
  • DE

NX3L1T53GM,125

Part No NX3L1T53GM,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT 8XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-XFQFN Exposed Pad
Case / Package 8-XQFNU (1.6x1.6)
Family Name NX3L1T53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-5546-6, 935285908125, NX3L1T53GM125, 568-5546-1, 568-5546-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887961-NX3L1T53GM,125
Ultra Librarian 3D Model Ultra Librarian NX3L1T53GM,125 CAD Model

Description

The NX3L1T53GM,125 is a high-performance, single-pole single-throw analog switch (SPST) designed and manufactured by NXP Semiconductors. This precision switch is part of the advanced technology portfolio that NXP is known for, and it is designed to meet the requirements of a wide range of applications, including signal routing in portable devices, communication systems, and data acquisition equipment.

Key Features

  • Low ON Resistance: The device features a low ON resistance of typically 5 Ω at VCC = 4.5 V, ensuring minimal signal attenuation when the switch is closed.
  • High-Speed Switching: Fast switching speeds make the NX3L1T53GM,125 suitable for high-frequency signal switching, providing excellent performance in applications that require rapid signal routing.
  • Low Power Consumption: With a low power consumption profile, this switch is ideal for battery-powered applications where power efficiency is critical.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 1.4 V to 4.3 V, accommodating various power supply levels and ensuring compatibility with both low-voltage and standard systems.
  • High Noise Immunity: The NX3L1T53GM,125 is designed with a high level of noise immunity, making it robust in environments with electrical noise.

Applications

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Communication Systems
  • Data Acquisition Systems

Package and Quality

The NX3L1T53GM,125 comes in a compact, leadless micro-package (XSON8) with a size of 1.35 mm x 1.45 mm, making it suitable for space-constrained applications. The device is supplied in a moisture-sensitive, tape-and-reel package suitable for automated assembly processes. NXP's commitment to quality ensures that each switch meets stringent reliability standards, providing consistent performance across the product's lifespan.

Environmental and Compliance Information

This product is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is free from certain harmful materials, making it suitable for use in environmentally sensitive applications. Additionally, the NX3L1T53GM,125 is designed to meet or exceed industry standards for performance and reliability, ensuring customer satisfaction in diverse operating conditions.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4636 $59.7088
19+ $6.1238 $116.3522
30+ $5.9321 $177.9630
41+ $5.7415 $235.4015
53+ $5.5498 $294.1394
70+ $4.9757 $348.2990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess