EN
  • EN
  • DE

LT3751EUFD#TRPBF

Part No LT3751EUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CTRLR CAP CHRGR 4.75V 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203327-LT3751EUFD#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Photoflash Capacitor Charger
Current - Supply 5.5mA
Voltage - Supply 4.75V ~ 24V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LT3751EUFD#TRPBF CAD Model

Description

Analog Devices Inc. LT3751EUFD#TRPBF Product Overview

The LT3751EUFD#TRPBF is a high-voltage, high-performance capacitor charger controller from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to efficiently control the charging of capacitors to high voltages with precision and safety, making it an ideal choice for applications such as professional photoflash systems, laser diode drivers, and other high-voltage capacitor charging applications.

Key Features

  • Wide Input Voltage Range: The LT3751 can operate with an input voltage range from 6V to 32V, making it versatile for various power supply configurations.
  • Adjustable Charging Voltage: It offers an adjustable output voltage up to 500V, which is beneficial for systems that require precise voltage settings for different operation modes.
  • Charge Current Monitoring: The device includes a feature for monitoring charge current, ensuring that the capacitor is charged safely and efficiently.
  • Fast Charge Times: Designed with efficiency in mind, the LT3751 enables fast charge times, reducing the wait between operations in applications that demand quick energy restoration.
  • Integrated Fault Protection: The component has built-in fault protection features such as input undervoltage lockout, output overvoltage protection, and thermal shutdown to safeguard the system during abnormal conditions.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, which helps prevent system stress and extends the life of the capacitor and other system components.

Applications

The versatility and robustness of the LT3751EUFD#TRPBF make it an excellent choice for a wide range of high-voltage applications. It's particularly well-suited for:

  • Professional Photoflash Systems
  • Laser Diode Drivers
  • Medical Defibrillators
  • Capacitor Charging Power Supplies
  • Energy Harvesting Systems

With its advanced features and reliable performance, the LT3751EUFD#TRPBF from Analog Devices Inc. is an essential component for designers looking to create efficient, high-voltage charging solutions. Its precision control and integrated safety mechanisms provide a dependable platform for developing sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9248 $59.6992
9+ $12.2460 $110.2140
13+ $11.8633 $154.2229
18+ $11.4806 $206.6508
23+ $11.0980 $255.2540
31+ $9.9499 $308.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess