EN
  • EN
  • DE

LT3598IUF#TRPBF

Part No LT3598IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 30MA 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features LED Driver IC Output Dimming
Manufacturer Analog Devices Inc.
Series True Color PWM™
Package Reel - TR
Family Name LT3598
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT3598IUF#TRPBFDKR, 161-LT3598IUF#TRPBFTR, LT3598IUF#TRPBF-ND, 161-LT3598IUF#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878717-LT3598IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3598IUF#TRPBF CAD Model

Description

Product Overview: LT3598IUF#TRPBF

The LT3598IUF#TRPBF is a high-performance LED driver integrated circuit (IC) from the renowned manufacturer, Analog Devices Inc. This IC is designed to efficiently manage and drive LEDs, which are commonly used in a variety of lighting applications such as automotive headlamps, industrial lighting, and general illumination. The LT3598IUF#TRPBF is a versatile and robust solution for systems requiring precise and reliable LED control.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range, accommodating various power supplies and ensuring compatibility with a broad range of applications.
  • Multiple LED Channels: It is capable of driving up to six LED channels, each with up to ten series-connected LEDs, providing flexibility in configuring lighting arrays to meet specific design requirements.
  • Integrated Switches: The LT3598IUF#TRPBF includes internal switches, which minimize the need for external components, thus reducing the overall solution size and bill of materials.
  • High Efficiency: The device features high-efficiency operation, which reduces power loss and heat generation, enhancing the longevity and reliability of the lighting system.
  • Dimming Capability: It offers dimming capabilities through both PWM (Pulse-Width Modulation) and analog dimming, allowing for precise control over the brightness levels of the LEDs.
  • Thermal Protection: The IC incorporates thermal protection features to safeguard the device and the LEDs from overheating, ensuring safe operation under various conditions.

Applications

The LT3598IUF#TRPBF is ideal for a multitude of applications that require high-quality and efficient LED driving solutions. Its robust design and feature set make it suitable for automotive lighting, backlighting for LCD displays, portable flashlights, and architectural lighting. The device's versatility also extends to medical and industrial instrumentation where reliable and consistent LED performance is crucial.

Product Packaging

This LED driver IC comes in a 24-lead QFN package and is available in tape and reel packaging, designated by the suffix #TRPBF, which is suitable for automated assembly processes, ensuring efficiency and reliability in mass production environments.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2683 $61.3415
10+ $10.0663 $100.6630
16+ $9.7518 $156.0288
22+ $9.4372 $207.6184
28+ $9.1226 $255.4328
37+ $8.1789 $302.6193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess