The TD62064BF is a high-voltage, high-current Darlington transistor array from Toshiba Semiconductor and Storage. It features four NPN Darlington transistor pairs designed to drive inductive loads, such as relays, solenoids, and motors. Each channel is capable of handling up to 1.5A of output current and withstanding voltages up to 50V.
Applications:
- Relay drivers in industrial automation systems
- Solenoid drivers for automotive control units
- Stepper motor drivers in robotic systems
- DC motor drivers in various applications
- Lamp drivers for lighting control
- Logic buffers in digital circuits
- Line drivers for data communication
Features:
- Four independent Darlington transistor arrays
- High output voltage: 50 V (min)
- High output current: 1.5 A (max) per driver
- Input compatible with TTL and 5V CMOS logic
- Built-in suppression diodes for inductive loads
- Package: SOP-16 (Small Outline Package)
Benefits:
- Simplified interfacing between logic circuits and high-power loads
- Reduced component count due to integrated Darlington arrays and suppression diodes
- Enhanced system reliability with built-in protection against inductive kickback
- Easy to use in diverse applications due to TTL/CMOS compatibility
- Space-saving SOP-16 package for compact designs
Additional Details:
The TD62064BF includes internal suppression diodes connected between the outputs and the common cathode, protecting against voltage spikes caused by inductive loads. This eliminates the need for external flyback diodes, simplifying circuit design and reducing component count. The device is directly compatible with TTL and 5V CMOS logic levels, allowing easy interfacing with microcontrollers and digital circuits. The SOP-16 package allows for surface-mount assembly, saving board space and facilitating compact designs. The 1.5A current capability enables driving higher power loads compared to lower-current alternatives.
Each Darlington transistor pair consists of two NPN transistors connected in a Darlington configuration, providing high current gain and enabling the device to drive loads requiring significant current. The robust voltage and current handling capabilities make the TD62064BF well-suited for a wide range of applications involving inductive loads and high-power switching. The 'BF' likely indicates a specific variation in manufacturing or testing.