EN
  • EN
  • DE

LT3500HDD#PBF

Part No LT3500HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC REG DL BUCK/LINEAR 12DFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 2.4MHz 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 500kHz ~ 2.4MHz
Voltage/Current - Output 1 0.8V ~ 38.9V, 2A
Voltage/Current - Output 2 Adjustable, 13mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3V ~ 36V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3500HDD#PBF
Standard Package 121
Win Source Part Number 972772-LT3500HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3500HDD#PBF CAD Model

Description

The LT3500HDD#PBF is a high-performance integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications that require efficient power management and conversion. This versatile component is an excellent choice for engineers and designers looking to enhance their system's reliability and functionality.

Key Features

  • High Efficiency: The LT3500HDD#PBF boasts a high-efficiency rating, ensuring minimal power loss during operation, which is crucial for battery-powered devices and energy-sensitive applications.
  • Robust Thermal Performance: Engineered to operate reliably over a wide temperature range, this product can withstand harsh environmental conditions without compromising its performance.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing designers to maximize their board space without sacrificing power or efficiency.
  • Versatility: This component is suitable for a variety of applications, including but not limited to, telecommunications, automotive systems, and industrial controls, thanks to its flexible design and wide input voltage range.

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LT3500HDD#PBF
Category Integrated Circuits (ICs)
Package / Case HDD
RoHS Compliant

Applications

The LT3500HDD#PBF is designed for a broad array of applications. Its high efficiency and robust design make it particularly well-suited for portable and automotive applications where power efficiency and thermal performance are paramount. Additionally, its small package size and versatility make it an ideal choice for industrial and telecommunication systems that require reliable power management solutions.

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the LT3500HDD#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for your critical applications.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess