EN
  • EN
  • DE

MAX77654BENV+T

Part No MAX77654BENV+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description ULTRA LOW POWER PMIC W/ 3-OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000190-MAX77654BENV+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR)
Applications General Purpose
Voltage - Supply 2.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-XFBGA, WLBGA
Supplier Device Package 30-WLP (2.79x2.34)
Ultra Librarian 3D Model Ultra Librarian MAX77654BENV+T CAD Model

Description

Product Overview: MAX77654BENV+T by Analog Devices Inc.

The MAX77654BENV+T is a highly integrated power management solution from Analog Devices Inc., designed to deliver efficient power regulation, battery charging, and interface control in a compact package. This product is ideal for space-constrained applications that require a reliable and versatile power management system.

Key Features

  • Integrated Power Solution: The MAX77654BENV+T combines a switch-mode buck-boost regulator, LDOs, a linear charger, and a multiplexer, making it a complete power management IC (PMIC) for modern electronics.
  • High Efficiency: With its buck-boost regulator, the device ensures optimized power conversion across a wide range of input voltages, maintaining high efficiency and prolonging battery life.
  • Small Footprint: The compact WLP package (Wafer-Level Package) allows for minimal PCB space usage, which is crucial for portable and wearable technology.
  • Configurable Options: The MAX77654BENV+T offers configurable settings through an I2C interface, enabling precise control over power management parameters to suit various application needs.
  • Multiple Output Channels: The device features multiple outputs for the buck-boost regulator and LDOs, providing flexibility in powering different sections of the system.
  • Integrated Battery Charger: An efficient linear charger with programmable charging parameters supports a wide range of battery chemistries and sizes.
  • Protection Features: Built-in safety features include overvoltage, overcurrent, and thermal protection, ensuring the longevity and reliability of both the PMIC and the system it powers.

Applications

The MAX77654BENV+T is suitable for a diverse range of applications where efficient power management is critical. These include:

  • Wearable Devices
  • Wireless Earbuds and Headphones
  • Smart Watches
  • Portable Medical Devices
  • Smart Home Sensors
  • IoT Devices

Summary

In conclusion, the MAX77654BENV+T from Analog Devices Inc. is a versatile and efficient power management solution that caters to the growing demand for compact, high-performance electronics. With its integrated features and configurable options, it is an excellent choice for designers looking to optimize their power systems in a variety of applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess