EN
  • EN
  • DE

LT3420EMS#PBF

Part No LT3420EMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 10MSOP / Photoflash Capacitor Charger PMIC 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Applications Photoflash Capacitor Charger
Current - Supply 90µA
Voltage - Supply 2.2V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT3420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355039-LT3420EMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT3420EMS#PBF CAD Model

Description

Product Overview: LT3420EMS#PBF by Analog Devices Inc.

The LT3420EMS#PBF is a high-performance, integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is a flash memory programming supply transformer driver, meticulously engineered to cater to a wide array of applications that require precise and reliable flash memory programming.

Key Features

  • Versatile Voltage Ranges: The LT3420EMS#PBF is capable of generating programming voltages as high as 12V or more, making it suitable for a variety of flash memory chips and systems.
  • High Efficiency: With its transformer-based design, the device ensures high efficiency, which is critical for portable and power-sensitive applications.
  • Adjustable Frequency: The operating frequency of the LT3420EMS#PBF is adjustable, allowing for optimization based on the requirements of the specific application and the transformer used.
  • Small Footprint: The device comes in a compact, surface-mountable MSOP-10 package, which is ideal for space-constrained applications.
  • Integrated Fault Protection: The LT3420EMS#PBF includes under-voltage lockout and thermal shutdown features to protect the device and the system in which it is used.

Applications

The LT3420EMS#PBF is suitable for a range of applications, including but not limited to:

  • Flash memory programming for computers and servers
  • Embedded systems requiring onboard flash memory updates
  • Portable devices where efficient power usage is critical
  • Industrial systems with high-reliability memory programming needs

Technical Specifications

The technical specifications of the LT3420EMS#PBF include:

  • Package Type: MSOP-10
  • Wide Input Voltage Range
  • Adjustable Switching Frequency
  • Built-in Soft-Start Function
  • Integrated Fault Protection Circuits

Analog Devices Inc. has designed the LT3420EMS#PBF with the quality and reliability that customers have come to expect from their products. Whether in consumer electronics, industrial applications, or communication systems, this component provides a robust solution for flash memory programming needs.

For detailed product specifications, application notes, and additional resources, it is recommended to consult the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8722 $62.9776
18+ $6.4594 $116.2692
28+ $6.2575 $175.2100
39+ $6.0557 $236.1723
50+ $5.8538 $292.6900
67+ $5.2482 $351.6294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess