Diodes Incorporated 74LVC2G00HD4-7 Dual 2-Input NAND Gate
The 74LVC2G00HD4-7 is a high-performance, dual 2-input NAND gate integrated circuit from Diodes Incorporated, designed to operate in a wide voltage range of 1.65V to 5.5V. This versatile component is part of the 74LVC family, which is well-known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
Encased in a compact 8-pin DFN2020 package, the 74LVC2G00HD4-7 offers a space-saving solution for modern electronic designs. The product boasts a robust latch-up performance, adhering to JESD78 Class II level B, which ensures reliability and stability even in environments where sudden changes in voltage levels can occur.
Key features of the 74LVC2G00HD4-7 include:
- Logic Type: Dual 2-Input NAND Gate
- Operating Voltage Range: 1.65V to 5.5V
- Input Voltage Level: 5.5V tolerant inputs allow for interfacing with higher voltage logic levels without the risk of damage.
- Output Current: Capable of driving up to 32mA at the output, providing adequate drive capability for most applications.
- High-Speed Performance: Fast propagation delays, ensuring quick response times for high-speed logic operations.
- Low Power Consumption: Ideal for battery-operated devices due to its low power draw.
- Package: DFN2020-8 (Type D4), an ultra-small and leadless package that is perfect for space-constrained applications.
- Compliance: Fully compliant with RoHS and Green (halogen-free) standards, reflecting Diodes Incorporated's commitment to environmental responsibility.
With its advanced features and compliance with the latest industry standards, the 74LVC2G00HD4-7 is suitable for a wide array of applications, including mobile phones, computing devices, consumer electronics, and industrial control systems. Designers can leverage the performance and compact form factor of this dual 2-input NAND gate to create efficient and reliable circuit designs for their next-generation electronic products.
Whether you're working on a new design or updating an existing one, the 74LVC2G00HD4-7 from Diodes Incorporated provides the functionality and performance required for a successful implementation.