EN
  • EN
  • DE

AD8403AN100

Part No AD8403AN100
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 1-/2-/4-Channel Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138537-AD8403AN100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8403AN100 CAD Model

Description

Product Overview: AD8403AN100 by Analog Devices Inc.

The AD8403AN100 is a state-of-the-art digital potentiometer designed and manufactured by the reputable Analog Devices Inc. This high-performance device offers a unique blend of durability and precision control, making it an ideal choice for a wide range of applications in the electronics industry.

Constructed with a 1M ohm resistance value, the AD8403AN100 comes in a robust 24-pin DIP (Dual In-line Package), ensuring easy integration into various circuit designs. Its four-channel configuration allows for multiple adjustments within a single component, streamlining the design process and reducing the need for additional components.

Key Features and Benefits

  • Resolution: The AD8403AN100 boasts a 256-position resolution, providing fine incremental adjustments for precise control over resistance settings.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface) that simplifies communication with microcontrollers and other digital systems, enhancing its compatibility and ease of use.
  • Non-volatile Memory: This digital potentiometer is equipped with non-volatile memory, ensuring that resistance settings are retained even when power is removed, thus preserving system integrity.
  • Multiple Channels: With four independently programmable channels, the AD8403AN100 allows for simultaneous control of multiple signal paths, increasing system flexibility.
  • Versatility: It operates effectively across a broad voltage range and is suitable for use in both single-supply and dual-supply applications, making it adaptable to varied design requirements.

Applications

The AD8403AN100 is commonly utilized in applications that require accurate and repeatable adjustments of signal paths. These include:

  • Audio equipment for volume and tone control
  • Industrial automation systems for calibration and tuning
  • Automotive electronics for sensor adjustments
  • Communication devices for impedance matching

Analog Devices Inc. is known for their commitment to quality and reliability, and the AD8403AN100 is no exception. This digital potentiometer is designed to meet the stringent requirements of professionals who demand precision and stability in their electronic components.

Whether you're an engineer working on a sophisticated audio system or a designer crafting the next generation of automotive electronics, the AD8403AN100 offers the performance and versatility needed to achieve your objectives with confidence.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess