Analog Devices Inc. LT3093IMSE#TRPBF Adjustable Linear Regulator
The LT3093IMSE#TRPBF is a high-performance, adjustable linear regulator designed and manufactured by Analog Devices Inc., a leader in the field of precision analog technology. This regulator is part of the LT3093 series, known for its robustness and reliability in managing power supply requirements for sensitive electronic components.
With its wide input voltage range from 1.8V to 20V, the LT3093IMSE#TRPBF offers great flexibility for a variety of applications. It can deliver up to 500mA of continuous output current, making it suitable for medium-power needs. The output voltage is adjustable from 0.8V to 19.5V, which allows for precise voltage regulation tailored to the specific needs of the application. This versatility makes it an excellent choice for portable devices, instrumentation, and industrial equipment.
The LT3093IMSE#TRPBF boasts excellent temperature stability and low output noise, characteristics that are essential for applications requiring a clean and stable power supply. Its advanced design includes current limiting and thermal shutdown features, which provide additional protection for the device and the system it powers by preventing damage from over-current and excessive heat conditions.
The regulator is housed in a compact, surface-mount MSOP-12 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of board space without compromising performance. Additionally, the LT3093IMSE#TRPBF is RoHS compliant and adheres to the highest environmental standards, ensuring that it meets the requirements of environmentally conscious designs.
Overall, the LT3093IMSE#TRPBF from Analog Devices Inc. is a robust and versatile adjustable linear regulator that provides precise voltage control, operational stability, and reliability. Its comprehensive feature set and compact design make it a top choice for engineers and designers looking to enhance the performance and efficiency of their power management systems.
- Input Voltage Range: 1.8V to 20V
- Adjustable Output Voltage: 0.8V to 19.5V
- Output Current: Up to 500mA
- Package: MSOP-12
- Protection Features: Current limiting and thermal shutdown
- RoHS Compliant