EN
  • EN
  • DE

LT1997HMS-3#PBF

Part No LT1997HMS-3#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 16-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width), 12 leads
Case / Package 16-MSOP
Family Name LT1997
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT1997HMS-3#PBF-CRL, Q13975409A
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924096-LT1997HMS-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1997HMS-3#PBF CAD Model

Description

The LT1997HMS-3#PBF is a high-precision, low-noise amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is part of their LT1997 series, which is renowned for its accuracy and stability. The LT1997HMS-3#PBF is specifically engineered to address the stringent requirements of industrial, automotive, and instrumentation applications.

Key Features

  • High Precision: The LT1997HMS-3#PBF offers excellent precision with low input offset voltage, which ensures accurate signal amplification without significant deviation.
  • Low Noise: It exhibits low noise characteristics, making it ideal for sensitive applications where signal integrity is paramount.
  • Configurable Gain: This amplifier provides a wide range of selectable gain settings, allowing designers to tailor the amplification to their specific needs.
  • Robust Design: With its rugged construction, the LT1997HMS-3#PBF is designed to withstand harsh environments and is suitable for automotive and industrial applications.
  • Extended Temperature Range: It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LT1997HMS-3#PBF is versatile and can be used in a variety of applications, including:

  • Test and Measurement Systems
  • Automotive Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Control

Technical Specifications

Parameter Value
Input Offset Voltage Low
Noise Level Low
Gain Configurations Selectable
Operating Temperature Range Extended
Package MSOP-16

The LT1997HMS-3#PBF amplifier by Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, reliable components for advanced electronic systems. Its precision, low noise, and robustness make it an excellent choice for designers looking to enhance the performance and integrity of their applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4217 $55.2651
7+ $15.1152 $105.8064
11+ $14.6429 $161.0719
15+ $14.1705 $212.5575
19+ $13.6982 $260.2658
25+ $12.2811 $307.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess