EN
  • EN
  • DE

LT1990ACS8#TRPBF

Part No LT1990ACS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SO / Differential Amplifier 1 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.55V/µs
-3db Bandwidth 105 kHz
Voltage - Input Offset 900 µV
Current - Supply 140µA
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LT1990ACS8#TRPBFCT,LT1990ACS8#TRPBFTR,LT1990ACS8#TRPBFDKR,LT1990ACS8#TRPBFCT,LT1990ACS8#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1071533-LT1990ACS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1990ACS8#TRPBF CAD Model

Description

Product Overview: LT1990ACS8#TRPBF from Analog Devices Inc.

The LT1990ACS8#TRPBF is a high-precision, fixed-gain differential amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced amplifier is housed in an 8-lead SOIC package and is particularly well-suited for a variety of applications that require precise signal conditioning, including industrial, automotive, and communication systems.

Key Features

  • Precision Fixed Gains: The LT1990ACS8#TRPBF offers fixed gains of 1, 2, 5, and 10, allowing for flexibility in signal amplification without the need for external gain-setting resistors. This feature simplifies the design process and enhances reliability by reducing component count.
  • Low Offset Voltage: With its low input offset voltage, the device ensures high accuracy in signal amplification, making it ideal for precision measurement and control systems.
  • Wide Supply Range: The amplifier operates on a supply range from 2.85V to 36V, or ±2.85V to ±18V for split supplies, enabling its use in both low and high voltage applications.
  • High Common-Mode Rejection Ratio (CMRR): The LT1990ACS8#TRPBF boasts an excellent CMRR, which allows it to reject common-mode noise and maintain signal integrity in environments with significant electrical interference.
  • Low Power Consumption: This device is optimized for low power operation, making it suitable for battery-powered devices and energy-efficient applications.
  • Extended Temperature Range: The operational temperature range of -40°C to 85°C ensures reliable performance across a wide range of environmental conditions.

Applications

The LT1990ACS8#TRPBF's combination of precision, robustness, and versatility makes it an excellent choice for:

  • Data acquisition systems
  • Instrumentation amplifiers
  • Differential signal buffering
  • Automotive control systems
  • Industrial process controls
  • Medical equipment

Analog Devices Inc.'s commitment to quality and performance is evident in the LT1990ACS8#TRPBF differential amplifier. Its precision specifications and robust design ensure that it can meet the stringent requirements of a wide array of applications, making it a smart choice for designers seeking to enhance their system's signal processing capabilities.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7811 $58.9055
11+ $9.6666 $106.3326
17+ $9.3645 $159.1965
23+ $9.0624 $208.4352
29+ $8.7603 $254.0487
39+ $7.8541 $306.3099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess