EN
  • EN
  • DE

LT1945EMSE#PBF

Part No LT1945EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828516-LT1945EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT1945EMSE#PBF CAD Model

Description

The LT1945EMSE#PBF is a versatile dual DC/DC converter integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to cater to the needs of compact and efficient power conversion in a variety of applications.

Key Features

  • Wide Input Voltage Range: The LT1945 can operate from an input voltage ranging from 2.6V to 16V, making it suitable for applications powered by single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power supplies.
  • Dual Outputs: It provides two independently regulated output voltages. The positive output can be adjusted up to 34V, and the negative output is adjustable down to -34V, offering flexibility for various dual supply applications.
  • High Switching Frequency: With a 1.2MHz internal switching frequency, the LT1945 allows the use of small, low-profile inductors and capacitors, resulting in compact power supply designs.
  • Low Shutdown Current: The shutdown feature reduces the quiescent current to under 1µA, which is ideal for battery-powered applications where power conservation is crucial.
  • Integrated Soft-Start Function: The soft-start capability limits inrush current during startup, providing a controlled voltage ramp-up and preventing system stress.

Applications

The LT1945EMSE#PBF is suitable for a broad range of applications, including:

  • Portable and battery-powered equipment
  • LCD bias supply generation
  • Organic LED (OLED) display power supplies
  • Positive and negative voltage rails for operational amplifiers and analog signal processing

Package and Quality

The device is packaged in a 10-lead MSOP, which is a space-saving and thermally efficient package. The LT1945EMSE#PBF is also RoHS compliant, adhering to the latest environmental standards and regulations. Analog Devices Inc. ensures high reliability and performance of their products, making the LT1945EMSE#PBF a reliable choice for designers and engineers.

Note: For detailed specifications, technical documents, and application support, users should refer to the official Analog Devices Inc. website or contact their customer support.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,820 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess