EN
  • EN
  • DE

LT1675CGN#PBF

Part No LT1675CGN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO MULTIPLEXER 16SSOP / Video Multiplexer IC Logic 16-SSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Multiplexer
Applications Professional Video
Control Interface Logic
Voltage - Supply 4V ~ 6V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT1675
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 193946-LT1675CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1675CGN#PBF CAD Model

Description

The LT1675CGN#PBF is a high-performance, versatile video multiplexer from Analog Devices Inc., designed to cater to the demanding needs of video signal processing. This integrated circuit is part of Analog Devices' extensive line of video and multimedia products, which are known for their reliability and cutting-edge technology.

Key Features

  • High Bandwidth: The LT1675CGN#PBF offers a wide bandwidth which ensures minimal signal degradation, making it ideal for high-resolution video applications.
  • Low Crosstalk: With its excellent isolation between channels, the device minimizes signal interference, providing a clean and stable video output.
  • Low Power Consumption: Designed for efficiency, the LT1675CGN#PBF consumes minimal power, making it suitable for portable and battery-powered applications.
  • Multiple Video Inputs: It supports multiple video inputs, allowing for easy switching between different video sources.

Applications

The LT1675CGN#PBF is ideal for a range of applications, including:

  • Video Editing Systems
  • Security and Surveillance Systems
  • Video Broadcast Equipment
  • Studio Equipment
  • Professional Video Switching

Technical Specifications

Parameter Value
Package 16-pin SSOP
Operating Temperature -40°C to +85°C
Supply Voltage 4.5V to 5.5V
Mounting Type Surface Mount

Quality and Reliability

Analog Devices Inc. ensures that the LT1675CGN#PBF meets the highest quality and reliability standards. The device is rigorously tested and suitable for commercial and industrial temperature ranges, ensuring dependable performance in a variety of environments.

Ordering Information

To order the LT1675CGN#PBF or to request samples, please visit Analog Devices Inc.'s website or contact your local authorized distributor. Ensure that you reference the complete product code, including the #PBF suffix, to specify lead-free packaging compliant with RoHS standards.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess