EN
  • EN
  • DE

LT1505CG-1#TRPBF

Part No LT1505CG-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 3-4CL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charger IC Multi-Chemistry 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LT1505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878431-LT1505CG-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1505CG-1#TRPBF CAD Model

Description

The LT1505CG-1#TRPBF is a high-performance, fast charging, constant-current/constant-voltage battery charger IC designed by Analog Devices Inc. This advanced charging controller is specifically engineered to efficiently manage power for a wide variety of battery chemistries including Li-Ion, NiMH, NiCd, and Lead-Acid batteries.

With its ability to operate over a wide input voltage range, the LT1505CG-1#TRPBF is versatile enough to be used in numerous applications such as portable computers, handheld devices, power tools, and backup power systems. Its integrated precision current and voltage regulation systems ensure that batteries are charged quickly, safely, and to their maximum capacity, extending the life and performance of the battery.

Key Features:

  • Charging Method: The device employs a constant-current/constant-voltage charging algorithm which is ideal for most battery types, ensuring a full and efficient charge.
  • Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and fluctuating input conditions.
  • High Efficiency: The LT1505CG-1#TRPBF is designed for high efficiency, which translates to reduced heat generation and lower power consumption during the charging process.
  • Automatic Recharge: It features an automatic recharge function that initiates a new charging cycle once the battery voltage falls below a preset threshold, keeping batteries topped up.
  • Multiple Battery Chemistries: This charger IC is compatible with a range of battery chemistries, providing design flexibility for various applications.
  • Thermal Protection: It includes thermal protection features that prevent overheating, ensuring safe operation under all conditions.

Applications:

  • Portable Computing Devices
  • Handheld Electronics
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles

The LT1505CG-1#TRPBF from Analog Devices Inc. is a robust and reliable solution for modern charging requirements, offering the precision and flexibility needed to keep batteries operating at peak performance. Its advanced features and comprehensive protection mechanisms make it a top choice for designers looking to implement a superior charging system in their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7875 $52.6625
26+ $3.9282 $102.1332
40+ $3.8055 $152.2200
55+ $3.6827 $202.5485
71+ $3.5600 $252.7600
94+ $3.1917 $300.0198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess