EN
  • EN
  • DE

LT1497CS#PBF

Part No LT1497CS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 16SO / Current Feedback Amplifier 2 Circuit 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Product Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Output Type -
Slew Rate 900V/µs
-3db Bandwidth 50 MHz
Current - Input Bias 7 µA
Voltage - Input Offset 3 mV
Current - Supply 7mA (x2 Channels)
Current - Output / Channel 220 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LT1497
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357567-LT1497CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1497CS#PBF CAD Model

Description

The LT1497CS#PBF is a high-performance, dual operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in precision analog technology. This particular model is designed to offer a perfect blend of speed and precision, making it suitable for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Frequency Performance: The LT1497CS#PBF boasts a gain bandwidth product of 10MHz and a slew rate of 6V/µs, ensuring fast and accurate signal processing.
  • Low Input Offset Voltage: With an input offset voltage of just 300µV, this operational amplifier ensures high precision in signal amplification and conditioning.
  • Low Noise: At 9nV/√Hz, the input noise voltage is low, making it an ideal choice for audio applications and other noise-sensitive circuits.
  • Power Efficiency: The device operates with a supply current of 2.5mA per amplifier, which is a balance between performance and power consumption.
  • Wide Supply Range: It can operate from a single 4V to 36V supply or from dual ±2V to ±18V supplies, providing flexibility in various power environments.
  • Output Drive Capability: The op-amp can drive loads as low as 500Ω to ±10V, making it robust for driving heavier loads.
  • Thermal and Overload Protection: Built-in protection mechanisms safeguard the device from adverse conditions, ensuring long-term reliability.

Applications

  • Active Filters
  • Photodiode Amplification
  • Signal Conditioning
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Instrumentation

The LT1497CS#PBF comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications. Its robust design and versatile features make it an essential component for designers seeking to optimize their analog circuitry with a reliable and efficient operational amplifier.

Whether you're designing a high-fidelity audio system or a precise measurement instrument, the LT1497CS#PBF from Analog Devices Inc. offers the performance and quality you need to achieve outstanding results.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess