EN
  • EN
  • DE

LT1461DHS8-3#TRPBF

Part No LT1461DHS8-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.15% 100 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844637-LT1461DHS8-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461DHS8-3#TRPBF CAD Model

Description

Analog Devices Inc. LT1461DHS8-3#TRPBF Precision Voltage Reference

The LT1461DHS8-3#TRPBF is a high-performance, precision voltage reference component manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This component is part of the LT1461 series, which is renowned for its stability, accuracy, and low noise characteristics. Designed to cater to a wide array of applications, this voltage reference is an ideal choice for precision data conversion in high-end instrumentation, automotive, and industrial systems.

Key Features

  • Precision Output: The LT1461DHS8-3#TRPBF offers a fixed 3V output with an impressive initial accuracy. This precise voltage output is critical for applications requiring a stable reference voltage.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, ensuring that the voltage reference remains consistent across a wide temperature range, which is vital for applications operating under variable environmental conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, making it suitable for battery-powered applications where power efficiency is a priority.
  • Stable with Capacitive Loads: This voltage reference can drive capacitive loads, which is essential for applications that interface with capacitive sensors or require a buffered output.
  • Low Noise: It exhibits low output noise, a critical parameter for precision analog circuits, ensuring signal integrity in sensitive applications.
  • Long-Term Stability: The LT1461DHS8-3#TRPBF is designed for long-term stability, which is crucial for maintaining performance over the lifespan of the application.

Package and Supply Information

The LT1461DHS8-3#TRPBF is housed in an 8-lead small outline package (SOP), which is conducive to space-constrained applications. It is also provided in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating efficient assembly for high-volume production. The device operates over a wide supply range, allowing for flexibility in various system designs.

Applications

Due to its high precision and stability, the LT1461DHS8-3#TRPBF is well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices

Overall, the LT1461DHS8-3#TRPBF from Analog Devices Inc. is an exceptional choice for designers seeking a reliable and precise voltage reference solution for their high-accuracy applications.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6952 $50.8560
75+ $1.3910 $104.3250
115+ $1.3475 $154.9625
155+ $1.3040 $202.1200
200+ $1.2606 $252.1200
270+ $1.1302 $305.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess