EN
  • EN
  • DE

LTC6652BHLS8-5#PBF

Part No LTC6652BHLS8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description LTC6652 - Precision Low Drift Low Noise Buffered Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CLCC
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Min Output Voltage 5 V
Mount Surface Mount
Number of Pins 8
Operating Supply Current 560 µA
Output Current 5 mA
Output Type Fixed
REACH SVHC No SVHC
Reference Type Series
Reference Voltage 5 V
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 8 ppm/°C
Tolerance 0.1 %
Win Source Part Number 1175353-LTC6652BHLS8-5#PBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6652BHLS8-5#PBF CAD Model

Description

The LTC6652BHLS8-5#PBF is a high-accuracy, low-drift, precision voltage reference from Analog Devices Inc. Designed to ensure stability and reliability for a wide array of applications, this component is a robust solution for ensuring precision in critical electronic systems.

Key Features

  • Output Voltage: This device provides a fixed 5V output, which is maintained with high accuracy over temperature and time.
  • Low Drift: Exhibiting a low drift performance, the LTC6652BHLS8-5#PBF ensures minimal deviation over temperature changes, which is crucial for applications requiring consistent voltage references.
  • High Accuracy: With an initial accuracy of 0.025%, this voltage reference provides a precise output for the most demanding of applications.
  • Long-Term Stability: Designed for sustained performance, the LTC6652BHLS8-5#PBF boasts excellent long-term stability, making it reliable for long-duration projects and applications.
  • Low Noise: The component has an exceptionally low noise characteristic, which is essential for sensitive electronic circuits and high-precision analog-to-digital conversions.
  • Wide Operating Temperature Range: Suitable for various environments, it operates effectively within a temperature range of -40°C to 125°C.
  • Package Type: It comes in an 8-lead LS8 package, which is suitable for space-constrained applications without compromising performance.

Applications

The LTC6652BHLS8-5#PBF is ideal for a variety of high-performance applications, such as:

  • Precision data acquisition systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Automotive electronics
  • Industrial instrumentation
  • Medical equipment
  • Portable battery-powered devices

Conclusion

The LTC6652BHLS8-5#PBF from Analog Devices Inc. is an exemplary voltage reference that combines high precision, low drift, and low noise characteristics. Its robust design and wide operating temperature range make it a versatile choice for engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess