EN
  • EN
  • DE

LT1461AIS8-5#TRPBF

Part No LT1461AIS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.04% 100 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878412-LT1461AIS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461AIS8-5#TRPBF CAD Model

Description

The LT1461AIS8-5#TRPBF is a precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product offers a fixed output voltage of 5V, providing a stable reference for various applications in the electronics industry. Its superior design and high accuracy make it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • High Accuracy: The LT1461AIS8-5#TRPBF boasts an impressive initial accuracy, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a low temperature drift, this voltage reference maintains its precision across a wide range of operating temperatures.
  • Low Dropout Voltage: It operates with a minimal difference between the input and output voltages, enhancing its efficiency in low-voltage conditions.
  • Low Noise: The device exhibits low output noise, making it suitable for noise-sensitive applications such as high-end audio equipment and precision measurement instruments.
  • Long-Term Stability: Demonstrating excellent long-term stability, the LT1461AIS8-5#TRPBF provides consistent performance over time.
  • Wide Operating Current Range: It supports a broad range of operating currents, offering flexibility in various circuit configurations.

Applications

  • High-resolution Analog-to-Digital and Digital-to-Analog Converters (ADCs/DACs)
  • Portable Test Instruments
  • Battery-Powered Devices
  • Precision Power Supplies
  • Industrial Control Systems

Product Specifications

The LT1461AIS8-5#TRPBF is packaged in an 8-lead SOIC, making it compact and suitable for space-constrained applications. It is also characterized for operation from -40°C to 125°C, covering commercial, industrial, and automotive temperature ranges. This product comes in tape and reel packaging, optimized for automated assembly processes.

With a reputation for quality and reliability, Analog Devices Inc. ensures that the LT1461AIS8-5#TRPBF meets stringent performance criteria, providing engineers with a dependable voltage reference source for their designs.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2612 $62.5224
4+ $25.6502 $102.6008
7+ $24.8487 $173.9409
9+ $24.0471 $216.4239
11+ $23.2455 $255.7005
15+ $20.8408 $312.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess