EN
  • EN
  • DE

LT1226CS8#TRPBF

Part No LT1226CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 400V/µs
Gain Bandwidth Product 1 GHz
Current - Input Bias 4 µA
Voltage - Input Offset 300 µV
Current - Supply 7mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1226
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LT1226CS8#TRPBFDKR,LT1226CS8#TRPBFCT,LT1226CS8#TRPBF-ND,LT1226CS8#TRPBFTR
Standard Package 2,500
Win Source Part Number 1136428-LT1226CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1226CS8#TRPBF CAD Model

Description

The LT1226CS8#TRPBF is a high-speed, precision operational amplifier from Analog Devices Inc., designed to address a wide range of applications requiring fast and accurate signal processing. This operational amplifier boasts a slew rate of 500V/µs and a gain bandwidth product of 100MHz, making it an excellent choice for video and cable driver applications, as well as for data acquisition systems, test equipment, and active filters.

Key Features

  • High Slew Rate: With a 500V/µs slew rate, the LT1226 ensures rapid response to input signal changes, minimizing distortion and allowing for the precise handling of high-frequency signals.
  • Gain Bandwidth Product: A 100MHz gain bandwidth product provides the necessary frequency response for applications involving high-speed data or video signals.
  • Low Distortion: The LT1226 is optimized for low distortion, ensuring clean and accurate signal amplification, critical for high-fidelity audio and precise instrumentation.
  • Stable with Capacitive Loads: This operational amplifier is designed to remain stable with capacitive loads, making it versatile for a variety of complex circuits.
  • Single Supply Operation: It can operate from a single supply, which simplifies power supply design and can be beneficial in single-supply systems.

Applications

  • Cable Drivers
  • Video Amplifiers
  • Data Acquisition Systems
  • Test Equipment
  • Active Filters
  • High-Speed Integrators

Package and Quality

The LT1226CS8#TRPBF comes in a compact SO-8 package, which is suitable for space-constrained applications. The product is also available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates automated assembly processes for high-volume production. Analog Devices Inc. ensures high-quality and reliability standards, making the LT1226CS8#TRPBF a trusted choice for both commercial and industrial applications.

Conclusion

With its high-speed performance, precision, and versatility, the LT1226CS8#TRPBF operational amplifier from Analog Devices Inc. is an ideal solution for designers seeking a reliable and efficient component for their high-frequency signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess