EN
  • EN
  • DE

LT1039ACSW#TRPBF

Part No LT1039ACSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 3/3 Transceiver Full RS232 18-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SO
Family Name LT1039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878310-LT1039ACSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1039ACSW#TRPBF CAD Model

Description

The LT1039ACSW#TRPBF from Analog Devices Inc. is a high-performance, triple line driver designed to meet the rigorous specifications of RS232 and similar serial protocols. This integrated circuit is engineered to provide reliable data transmission with enhanced electrostatic discharge (ESD) protection, making it an ideal choice for critical communication applications in industrial, commercial, and telecommunication systems.

Key Features

  • Triple Line Drivers: The device includes three independent line drivers in a single package, offering compact and efficient serial communication capabilities.
  • RS232 Compatibility: It is fully compliant with RS232 standards, ensuring compatibility with a wide range of serial communication devices and systems.
  • Enhanced ESD Protection: The LT1039ACSW#TRPBF is designed with robust ESD protection, safeguarding the device against static electricity and other voltage spikes.
  • Low Power Consumption: It operates with a low supply current, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device functions reliably across a broad temperature range, ensuring performance in diverse operating environments.

Applications

The versatility of the LT1039ACSW#TRPBF makes it an excellent choice for a variety of applications, including:

  • Data communication systems
  • Industrial control interfaces
  • Modem connectivity
  • Point of Sale (POS) terminals
  • Networking equipment

Product Specifications

With a commitment to quality and performance, the LT1039ACSW#TRPBF boasts the following specifications:

  • Package: 16-Lead Plastic Small Outline (SW)
  • Temperature Range: Specified over the commercial temperature range of 0°C to 70°C.
  • Supply Voltage: Operates from a single 5V supply.
  • RoHS Compliant: The device adheres to the Restriction of Hazardous Substances Directive, ensuring environmental safety and sustainability.

In conclusion, the LT1039ACSW#TRPBF from Analog Devices Inc. is a robust and reliable solution for your serial communication needs, combining performance, protection, and power efficiency in a single, compact package.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess