EN
  • EN
  • DE

HY5PS1G1631CFR-S5

Part No HY5PS1G1631CFR-S5
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942259-HY5PS1G1631CFR-S5
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS1G1631CFR-S5 CAD Model

Description

The HY5PS1G1631CFR-S5 is a 1Gbit DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip produced by Hynix Semiconductor. This memory component is designed for applications requiring high memory bandwidth and capacity.

Applications

  • Graphics Cards
  • Gaming Consoles
  • High-Definition Video Processing
  • Networking Equipment
  • Industrial Applications

Features

  • Capacity: 1Gbit (128MB)
  • Organization: 64M x 16
  • Interface: DDR2 SDRAM
  • Speed Grade: -S5 (denotes specific speed and timing characteristics)
  • Voltage: Typically operates at 1.8V
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • Clock Speed: Specified by the Speed Grade S5 (consult datasheet for precise value)
  • Burst Length: Supports burst lengths of 4 and 8
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.
  • On-Die Termination (ODT): Improves signal integrity and reduces signal reflection.

Benefits

  • High Bandwidth: DDR2 offers significantly higher bandwidth than DDR, which enhances system performance.
  • Improved Performance: Faster memory access speeds up application loading and improves multitasking capabilities.
  • Low Power Consumption: Operates at a lower voltage (typically 1.8V) reducing power consumption.
  • Enhanced Signal Quality: ODT helps improve signal integrity, resulting in more reliable performance.
  • Large Storage Capacity: 1Gbit provides ample storage space for data-intensive applications.

Additional Details

The HY5PS1G1631CFR-S5's speed grade (S5) is critical to know because it defines the clock frequency and associated timings; the manufacturer's datasheet contains this crucial information. Important timing parameters such as CAS Latency (CL), tRCD, tRP, and tRAS must be properly configured for the memory to perform optimally. The FBGA package ensures a compact footprint and contributes to improved thermal performance. The device incorporates power-saving features like auto-refresh and self-refresh modes. DDR2 SDRAM offers substantial performance benefits over older memory technologies and is well-suited for demanding applications.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess