EN
  • EN
  • DE

LT1029ACH

Part No LT1029ACH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC BANDGAP REFERENCE 5V TO-46-3 / Voltage Reference IC V TO-46-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Base Product Number LT1029
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 622147-LT1029ACH
Ultra Librarian 3D Model Ultra Librarian LT1029ACH CAD Model

Description

The LT1029ACH is a high-performance voltage reference chip produced by Analog Devices Inc., designed to offer both precision and stability for a wide range of applications that require a reliable voltage source. This component is part of the LT series, known for their quality and dependability across various industries.

Key Features

  • Precision Reference: The LT1029ACH provides a fixed 5V output with a precision of ±0.2%. This high level of accuracy is crucial for applications that demand a stable reference voltage.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, this device ensures minimal deviation in output voltage across a wide temperature range, making it suitable for both commercial and industrial environments.
  • High Output Current: Capable of delivering up to 20mA of output current, the LT1029ACH can drive a variety of loads, making it highly versatile for different circuit configurations.
  • Low Dynamic Impedance: The dynamic impedance of the LT1029ACH is typically 0.6 ohms, which contributes to its stable output even under varying load conditions.
  • Wide Operating Range: This voltage reference can operate over a broad supply voltage range, typically from 7V to 36V, providing flexibility in system design and compatibility with a range of power supplies.

Applications

The LT1029ACH is suitable for a multitude of applications, including but not limited to:

  • Digital voltmeters
  • Precision power supplies
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog converters
  • Instrumentation and test equipment

Product Specifications

The LT1029ACH comes in a robust TO-5 metal can package, ensuring durability and resistance to environmental factors. It also features a hermetic seal, which provides additional protection against moisture and contaminants. This product is designed for high reliability, meeting the stringent requirements of the most demanding applications.

Conclusion

With its precision, stability, and flexibility, the LT1029ACH from Analog Devices Inc. stands out as an exceptional choice for designers seeking a high-quality voltage reference. Its robust design and comprehensive features make it an essential component for precision electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess