EN
  • EN
  • DE

LT1025CS8#TRPBF

Part No LT1025CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC COMPENSATR THERM MCRPWR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1025CS8#TRPBFTR, LT1025CS8#TRPBF-ND, LT1025CS8#TRPBFCT, LT1025CS8#TRPBFDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924013-LT1025CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1025CS8#TRPBF CAD Model

Description

Analog Devices Inc. - LT1025CS8#TRPBF: Temperature Sensor IC

The LT1025CS8#TRPBF is a state-of-the-art temperature sensor IC manufactured by Analog Devices Inc., designed for precise and reliable temperature measurement across a wide range of applications. This innovative sensor integrates advanced technology to provide accurate temperature readings, making it an essential component for various electronic systems.

Key Features

  • Temperature Sensing Range: The LT1025CS8#TRPBF offers a broad temperature sensing range that ensures its versatility in different environments.
  • Accuracy: With high precision, this temperature sensor IC provides dependable readings that are crucial for maintaining the integrity of temperature-sensitive processes.
  • Voltage Output: The device features a linear voltage output that is proportional to temperature, simplifying the interface with analog-to-digital converters and microcontrollers.
  • Low Power Consumption: Designed for energy efficiency, the LT1025CS8#TRPBF minimizes power usage, making it ideal for battery-powered devices.
  • Package: Enclosed in an 8-lead SOIC package, the sensor IC is compact and suitable for space-constrained applications.
  • Supply Voltage: It operates over a specified supply voltage range, accommodating various system designs.

Applications

The versatility of the LT1025CS8#TRPBF allows it to be used in a multitude of applications, including but not limited to:

  • Temperature monitoring systems
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Consumer electronics
  • Environmental monitoring

Product Specifications

The LT1025CS8#TRPBF is designed to meet the rigorous standards of the electronics industry. Below are some of the key specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: LT1025CS8#TRPBF
  • RoHS: Compliant with RoHS standards, ensuring environmental safety and sustainability.
  • Packaging: The sensor IC is provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process.

With its robust design and precise performance, the LT1025CS8#TRPBF from Analog Devices Inc. is an excellent choice for designers who require a reliable temperature sensing solution.

You May Also Be Interested in

Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3949 $53.5796
10+ $10.9907 $109.9070
15+ $10.6473 $159.7095
20+ $10.3038 $206.0760
26+ $9.9604 $258.9704
34+ $8.9300 $303.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess