EN
  • EN
  • DE

LT1018IS8#TRPBF

Part No LT1018IS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR MICRPWR DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Comparator General Purpose Pull Up 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT1018IS8#TRPBFCT, 161-LT1018IS8#TRPBFTR, -2733-LT1018IS8#TRPBFDKR, -2733-LT1018IS8#TRPBFCT, -2733-LT1018IS8#TRPBFTR, LT1018IS8#TRPBF-ND, -2733-LT1018IS8#TRPBFTR-ND, 161-LT1018IS8#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878302-LT1018IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1018IS8#TRPBF CAD Model

Description

Product Overview: LT1018IS8#TRPBF

The LT1018IS8#TRPBF is a high-performance, low power, dual comparator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device is designed to offer faster response times and improved accuracy over standard comparators, making it an excellent choice for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • Supply Voltage Range: The LT1018IS8#TRPBF operates on a supply voltage range from 2.7V to 11V, or ±1.35V to ±5.5V, providing flexibility for various power supply configurations.
  • Low Power Consumption: With a typical quiescent current of only 50μA per comparator, this device is ideal for power-sensitive applications.
  • Fast Response Time: The comparator boasts a response time of 7μs to 10μs, ensuring quick and reliable performance for critical applications.
  • High Accuracy: Precision offset voltage specifications and a low input bias current contribute to the device's high accuracy.
  • Wide Operating Temperature Range: The LT1018IS8#TRPBF is rated for operation over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Package and Quality

The device comes in an 8-lead SOIC package, which is widely accepted in the industry for its compact size and reliability. The part number suffix "TRPBF" indicates that the product is provided in tape and reel packaging and is lead (Pb) free, which complies with RoHS (Restriction of Hazardous Substances) directives for environmental safety.

Applications

With its robust feature set, the LT1018IS8#TRPBF can be used in various applications, including:

  • Battery-powered systems
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Time measurement and event counting
  • Voltage and current monitoring
  • Automotive electronics
  • Signal conversion and level shifting

Overall, the LT1018IS8#TRPBF from Analog Devices Inc. represents a versatile and reliable solution for designers who require a high-quality, low-power comparator for their electronic systems.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4163 $52.2489
7+ $14.2903 $100.0321
11+ $13.8437 $152.2807
15+ $13.3972 $200.9580
20+ $12.9506 $259.0120
26+ $11.6109 $301.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,148 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess