EN
  • EN
  • DE

ADV3014KSTZ

Part No ADV3014KSTZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC MUX HDMI FAST SW LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Status Active
Win Source Part Number 173691-ADV3014KSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV3014KSTZ CAD Model

Description

ADV3014KSTZ: High-Performance Video Multiplexer by Analog Devices Inc.

The ADV3014KSTZ is a state-of-the-art video multiplexer brought to you by Analog Devices Inc., a global leader in high-performance analog technology. This advanced device is designed to cater to the demanding requirements of high-resolution video signal routing. It is an ideal solution for professional video editing, broadcasting, and sophisticated video conferencing systems, where signal integrity and reliability are paramount.

The ADV3014KSTZ is part of the high-speed, fully buffered crosspoint switch family that enables the distribution of high-definition video signals. With its robust design, the device supports various video formats, including standard definition (SD), high definition (HD), and 3G-SDI video standards. This makes it highly versatile and suitable for a wide range of applications in the multimedia and entertainment industries.

Encased in a compact LQFP-100 package, the ADV3014KSTZ offers a dense array of features while maintaining a small footprint on the PCB. Its low on-resistance and flat frequency response ensure minimal signal distortion, which is critical for maintaining the quality of high-speed video signals. Additionally, the device boasts excellent channel-to-channel isolation, which helps to minimize crosstalk and preserve the integrity of the video streams being routed through it.

One of the key benefits of the ADV3014KSTZ is its ease of integration into existing systems. It comes with a user-friendly interface that allows for straightforward configuration and control. The device can be programmed via a serial or parallel interface, giving designers the flexibility to choose the best method for their specific application. Furthermore, the ADV3014KSTZ operates over a wide temperature range, ensuring reliable performance even in harsh environmental conditions.

In conclusion, the ADV3014KSTZ from Analog Devices Inc. is an exceptional choice for anyone looking to enhance their video signal routing capabilities. With its high bandwidth, low distortion, and ease of use, this video multiplexer is set to deliver outstanding performance and reliability, making it a valuable component in any high-end video processing or distribution system.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5375 $82.6125
6+ $22.5953 $135.5718
8+ $21.8884 $175.1072
11+ $21.1827 $233.0097
15+ $20.4770 $307.1550
19+ $18.3587 $348.8153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess